EN
  • EN
  • DE

COP8SGR728M8

Part No COP8SGR728M8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8SG
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor COP8
Core Size 8-Bit
Speed 15MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number COP8SGR7
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580053-COP8SGR728M8
Ultra Librarian 3D Model Ultra Librarian COP8SGR728M8 CAD Model

Description

The Texas Instruments COP8SGR728M8 is a highly integrated microcontroller that is part of the COP8 family, designed to cater to a wide range of applications, from industrial control systems to automotive electronics. This 8-bit microcontroller combines performance with versatility, offering a robust set of features that make it an ideal choice for designers looking to optimize their embedded systems.

Key Features

  • Core: The COP8SGR728M8 is built around a powerful 8-bit core, providing efficient processing capabilities for handling complex tasks and algorithms.
  • Clock Speed: It operates at a high clock speed, which allows for faster data processing and improved performance in time-critical applications.
  • Memory: This microcontroller is equipped with ample memory, including flash memory for program storage and RAM for data manipulation, ensuring smooth operation and sufficient space for complex programs.
  • I/O Ports: With multiple input/output ports, the COP8SGR728M8 offers great flexibility, enabling it to interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital, making it suitable for applications that require precise sensor data processing.
  • PWM Channels: Pulse Width Modulation (PWM) channels are included for controlling motors, LEDs, and other devices that require variable power levels.
  • Communication Interfaces: The microcontroller supports various communication protocols, such as SPI and UART, facilitating easy data exchange with other devices and systems.
  • Robust Security Features: Security features are embedded to protect the device from unauthorized access and to ensure the integrity of data.
  • Low Power Consumption: Designed with power efficiency in mind, the COP8SGR728M8 is ideal for battery-powered devices, as it helps extend battery life through its various low-power modes.

Applications

The versatility of the COP8SGR728M8 microcontroller makes it suitable for a broad spectrum of applications. It is widely used in automotive systems for engine control units, body electronics, and infotainment systems. In the industrial sector, it can be found in automation controllers, monitoring systems, and power management solutions. Additionally, its features are beneficial for consumer electronics, medical devices, and smart home applications, where reliability and efficiency are paramount.

Overall, the Texas Instruments COP8SGR728M8 microcontroller stands out for its combination of performance, flexibility, and power efficiency, making it an excellent choice for developers and engineers who demand the best for their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8434 $117.8434
2+ $114.0420 $228.0840
3+ $110.2406 $330.7218
4+ $98.8364 $395.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess