Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 20V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 60mA, 3A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 280 @ 500mA, 2V
Power - Max 1.5W
Frequency - Transition 120MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-126ML
Win Source Part Number 762807-2SD1685G
Family Name 2SD1685
Introduction Date February 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1685G CAD Model

Description

The ON Semiconductor 2SD1685G is a high-performance NPN bipolar power transistor designed for use in a wide range of electronic applications. This versatile component is ideal for power amplification and switching, providing reliable operation in various circuits. With its robust construction, the 2SD1685G is engineered to deliver stable performance under challenging conditions, making it a preferred choice for designers and engineers.

Key Features

  • High Current Capacity: The 2SD1685G can handle high levels of current, making it suitable for power regulation and management tasks in electronic devices.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: It is designed for quick switching, allowing for efficient operation in circuits that require rapid state changes.
  • High Power Dissipation: With an impressive power dissipation capability, the 2SD1685G can withstand higher levels of power without compromising its performance or longevity.

Applications

The 2SD1685G is suitable for a broad range of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Specifications

Parameter Value Collector-Base Voltage (VCBO) 60 V Collector-Emitter Voltage (VCEO) 50 V Emitter-Base Voltage (VEBO) 5 V Collector Current (IC) 3 A Power Dissipation (PD) 25 W Operating Temperature Range -55°C to +150°C

The 2SD1685G from ON Semiconductor is a reliable and efficient solution for your power transistor needs, ensuring high-quality performance for a diverse array of electronic applications.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
Diodes Incorporated
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 300V 0.5A SOT23-3
Lowest to $0.0348
ECAD model for MMBTA92-7
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
TRANS NPN 60V 0.5A TO92 / Trans GP BJT NPN 60V 0.5A 1000mW 3-Pin TO-92 Bulk
Lowest to $0.2473
ECAD model for MPSW05
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention