EN
  • EN
  • DE
  • IT

TRF6901PT

Part No TRF6901PT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP RF TRANSCEIVER | IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 860MHz ~ 930MHz
Data Rate (Maximum) 64kbps
Power - Output 8dBm
Serial Interfaces SPI
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 18mA
Transmitting Current 26mA ~ 32mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1273930-TRF6901PT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6901PT CAD Model

Description

The TRF6901PT is a versatile RF transceiver module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This transceiver is part of the company's extensive range of radio frequency integrated circuits, tailored to meet the demands of advanced wireless communication systems.

With its highly integrated design, the TRF6901PT combines both the transmitter and receiver functionalities into a single compact package, making it an ideal choice for applications where space is at a premium. Its sophisticated architecture allows for operation in various frequency bands, providing flexibility for designers to use it in multiple regions and systems without the need for significant hardware changes.

The device supports a wide range of modulation schemes, which makes it suitable for a variety of communication protocols. Whether it's for data transmission in industrial control systems, wireless infrastructure, or consumer electronics, the TRF6901PT can handle complex modulation with ease, ensuring reliable data transfer even in challenging conditions.

Key Features:

  • Integrated RF front-end solution
  • Support for multiple frequency bands
  • Advanced modulation scheme capabilities
  • Low power consumption for battery-powered applications
  • High level of integration to reduce external component count
  • Robust performance in diverse operating environments

Designers will appreciate the low power consumption of the TRF6901PT, which is critical for portable and battery-operated devices. The transceiver's power-saving features help extend the battery life of the end product, making it more appealing to environmentally conscious consumers and those in need of long-lasting operation.

Overall, the TRF6901PT from Texas Instruments represents a blend of performance, integration, and efficiency. It is a testament to Texas Instruments' commitment to providing high-quality components that push the boundaries of wireless communication technology. For engineers and designers looking for a reliable and versatile RF solution, the TRF6901PT is a component worthy of consideration.

You May Also Be Interested in

NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess