EN
  • EN
  • DE

2SB1216S-TL

Part No 2SB1216S-TL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 751132-2SB1216S-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1216S-TL CAD Model

Description

ON Semiconductor 2SB1216S-TL PNP Transistor

The ON Semiconductor 2SB1216S-TL is a high-performance PNP bipolar junction transistor (BJT) that is designed to meet the needs of a wide variety of electronic applications. This semiconductor device is well-suited for use in power management and signal amplification tasks, offering a blend of efficiency and reliability that ON Semiconductor is known for. The 2SB1216S-TL is housed in a compact SOT-428 (SC-62) package, making it an excellent choice for space-constrained applications.

Key Features

  • High Current Capability: The 2SB1216S-TL is capable of handling continuous collector currents up to -1 A, making it suitable for moderate power handling applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power loss during switching applications.
  • High Power Dissipation: With a power dissipation of 900 mW, this device can handle relatively high levels of power, making it ideal for a variety of power applications.
  • Fast Switching Speed: The fast switching response of the 2SB1216S-TL is beneficial for applications requiring quick transitions between on and off states.

Applications

The 2SB1216S-TL is versatile and can be used in a range of electronic circuits. Some common applications include:

  • Power supply circuits
  • Audio amplifiers
  • Signal processing
  • Motor control
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications

With a collector-base voltage (VCBO) of -50 V and a collector-emitter voltage (VCEO) of -50 V, the 2SB1216S-TL can handle a wide range of operating conditions. The emitter-base voltage (VEBO) is rated at -5 V. The device also features a DC current gain (hFE) range of 100 to 320, which ensures a consistent and predictable amplification factor for your designs.

For engineers and designers looking for a reliable PNP transistor that offers a balance of performance and size, the ON Semiconductor 2SB1216S-TL is an excellent choice. Its robust construction and electrical characteristics ensure that it can be integrated into a variety of electronic products with confidence.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8568 $58.2816
29+ $3.9859 $115.5911
45+ $3.8612 $173.7540
62+ $3.7364 $231.6568
80+ $3.6117 $288.9360
107+ $3.2386 $346.5302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess