EN
  • EN
  • DE

1SV315-TL-E

Part No 1SV315-TL-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description RF DIODE PIN 50V 100MW 3MCP / RF Diode PIN - 1 Pair Series Connection 50V 50 mA 100 mW 3-MCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50 mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 9Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100 mW
Temperature Range - Operating 125°C (TJ)
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCP
Base Product Number 1SV315
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 905805-1SV315-TL-E
Ultra Librarian 3D Model Ultra Librarian 1SV315-TL-E CAD Model

Description

ON Semiconductor 1SV315-TL-E Variable Capacitance Diode

The 1SV315-TL-E from ON Semiconductor is a high-performance variable capacitance diode designed for use in a variety of electronic applications. This component is particularly well-suited for tuning and filtering purposes in radio frequency (RF) circuits, such as in VCOs (Voltage Controlled Oscillators), RF tuners, and electronic tuning in TV sets. It offers a precise and stable capacitance variation with applied reverse voltage, making it an ideal choice for applications requiring accurate frequency control.

The 1SV315-TL-E diode features a low series resistance and high capacitance ratio, which ensures efficient operation at high frequencies. Its capacitance range is finely tuned to provide designers with a versatile component that can be used in multiple circuit configurations. The diode's compact package, designated as a TL package, is optimized for surface mounting, which allows for easy integration into PCB designs and contributes to a reduction in overall board space.

Constructed with ON Semiconductor's advanced semiconductor technology, the 1SV315-TL-E exhibits excellent reliability and performance consistency. The diode is characterized by its low leakage current, which minimizes power loss and enhances the efficiency of the overall circuit. Additionally, its high-quality build ensures a long operational lifespan, even under demanding conditions.

Key specifications of the 1SV315-TL-E include:

  • Variable capacitance diode optimized for VHF and UHF bands
  • Low series resistance for high-frequency applications
  • High capacitance ratio, providing a wide tuning range
  • Designed for surface mount technology (SMT)
  • Low leakage current to maximize circuit efficiency

ON Semiconductor's commitment to quality is evident in the 1SV315-TL-E diode, making it a reliable choice for manufacturers and designers looking to enhance their RF circuit designs. Whether it's for consumer electronics, telecommunications, or professional radio equipment, this variable capacitance diode stands out as a versatile and dependable component.

You May Also Be Interested in

STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2880 $50.4000
425+ $0.2364 $100.4700
660+ $0.2290 $151.1400
905+ $0.2216 $200.5480
1,170+ $0.2142 $250.6140
1,565+ $0.1920 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess