Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage - Operating 2 V to 15 V
Operating Supply Current 360μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 032689-TLC555CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Automotive
Ultra Librarian 3D Model Ultra Librarian TLC555CDR CAD Model

Description

Texas Instruments TLC555CDR Timer IC

The TLC555CDR is a highly versatile timer Integrated Circuit (IC) manufactured by Texas Instruments, renowned for its reliable performance and energy efficiency. This IC is part of the 555 timer family and is designed to provide precise timing and oscillation functions in a wide range of electronic applications.

Key Features

  • Low Power Consumption: The TLC555CDR operates with a reduced power draw, making it ideal for battery-powered and portable devices.
  • High Frequency: Capable of producing accurate time delays or oscillation up to 2.1 MHz.
  • Adjustable Duty Cycle: Provides the flexibility to adjust the output waveform.
  • Supply Voltage Range: Can be powered by a supply voltage ranging from 2V to 15V, accommodating various circuit designs.
  • Output Drive Capability: Can source or sink currents up to 100mA, allowing it to drive external components directly.
  • Temperature Stability: Ensures consistent performance over a temperature range of -40°C to 85°C.

Applications

The TLC555CDR is suitable for a multitude of applications including but not limited to:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)
  • Frequency division

Package and Quality

The TLC555CDR comes in a small-outline package (SOIC), specifically an 8-pin configuration, which is suitable for space-constrained applications. It is also available in tape and reel, facilitating efficient assembly during the manufacturing process. Texas Instruments ensures high-quality standards, making the TLC555CDR a reliable component for both commercial and industrial use.

Conclusion

Whether you are designing consumer electronics, automotive systems, or industrial machinery, the TLC555CDR from Texas Instruments offers a compact, efficient, and versatile timing solution. Its low power consumption and broad supply voltage range, combined with its robust temperature stability, make it an excellent choice for a wide array of timing and oscillation applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ECAD model for NJM555M-TE1
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ECAD model for NJM555V-TE2
Analog Devices Inc.
Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $14.6215
ECAD model for LTC6908HS6-1#WTRPBF
ON Semiconductor
IC OSC XTAL 622.08MHZ 6CLCC / Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5)
Need more? Email Us
ECAD model for NBXSBA024LNHTAG
Analog Devices Inc.
IC OSC SILICON PROG 16-MSOP / Oscillator, Silicon IC 12.5kHz ~ 6.67MHz 16-MSOP
Lowest to $25.1072
ECAD model for LTC6909HMS#PBF
Texas Instruments
IC OSC WATCHDOG 8VSON / Watchdog Circuit IC 8-SON (3x3)
Lowest to $9.4077
ECAD model for TPS3431SDRBR
ON Semiconductor
IC OSC SINGLE TIMER 8-SOIC
Lowest to $0.3749
ECAD model for MC1455DR2
Maxim Integrated
IC
Need more? Email Us
ECAD model for ICM7555C/W

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1341 $50.2875
800+ $0.1256 $100.4800
1,240+ $0.1214 $150.5360
1,775+ $0.1129 $200.3975
2,300+ $0.1087 $250.0100
2,875+ $0.1044 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 216,350 pieces
MOQ: 375 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention