EN
  • EN
  • DE

1SV298H-TL-E

Part No 1SV298H-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode PIN Attenuator 50V 50mA 4-Pin CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150846-1SV298H-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name 1SV298H
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 1SV298H-TL-E CAD Model

Description

The 1SV298H-TL-E is a cutting-edge varactor diode, meticulously crafted by ON Semiconductor, a leader in the semiconductor industry. This component is designed for high-performance tuning applications across various electronic devices. It's a perfect fit for modern RF and microwave circuits where precise voltage-controlled capacitance is essential.

Key Features

  • High Capacitance Ratio: The varactor diode boasts a high capacitance ratio, which ensures a wide tuning range for voltage-controlled oscillators (VCOs), phase-locked loops (PLLs), and other frequency modulation applications.
  • Low Series Resistance: With its low series resistance, the 1SV298H-TL-E offers excellent performance by minimizing losses, thereby improving the overall efficiency of the circuit.
  • Compact Package: Encased in a small leadless package, the component is designed for space-constrained applications, allowing for high-density circuit designs.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1SV298H-TL-E is a reliable component, capable of withstanding the demanding conditions of industrial and consumer electronics.

Applications

The versatility of the 1SV298H-TL-E makes it suitable for a broad range of applications, including:

  • Automotive systems
  • Cellular phones
  • Wireless communication devices
  • Satellite TV tuners
  • Broadband communication systems

Technical Specifications

The 1SV298H-TL-E varactor diode features impressive technical specifications that make it stand out in its category:

  • Package: SOD-523
  • Reverse Voltage: 8 V
  • Forward Current: 100 mA
  • Operating Temperature Range: -40°C to +85°C

Conclusion

ON Semiconductor's 1SV298H-TL-E is a high-quality varactor diode that combines functionality with durability, making it an excellent choice for designers looking to create sophisticated electronic systems. With its high capacitance ratio, low series resistance, and compact packaging, it is engineered to meet the needs of today's and tomorrow's high-frequency tuning applications.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess