EN
  • EN
  • DE

1SV298

Part No 1SV298
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode PIN Attenuator 50V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150845-1SV298
Popularity Low
Supply and Demand Status Balance
Family Name 1SV298
Introduction Date August 27, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1SV298 CAD Model

Description

Product Overview: 1SV298 from ON Semiconductor

The 1SV298 from ON Semiconductor is a cutting-edge varactor diode, meticulously engineered to deliver exceptional performance in voltage-controlled oscillators and RF tuning applications. Its high-quality design makes it an ideal choice for designers looking to achieve precise frequency control in their electronic circuits.

Key Features

  • High Tuning Ratio: The 1SV298 boasts a high tuning ratio, which allows for a wide frequency tuning range. This is particularly beneficial in applications where a broad range of frequencies need to be covered.
  • Low Series Resistance: With its low series resistance, the diode ensures minimal signal loss, resulting in improved overall efficiency and performance in RF circuits.
  • Small Capacitance Change: The varactor diode is designed to have a small capacitance change per volt, providing smoother and more precise tuning capabilities.
  • Compact Package: The 1SV298 comes in a small and lightweight package, making it suitable for space-constrained applications without compromising on power or functionality.

Applications

  • Voltage-Controlled Oscillators (VCOs)
  • RF Tuning and Filtering
  • Phase-Locked Loops (PLLs)
  • Electronic Tuning in TV, VCR, and Radio Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SV298 varactor diode is no exception. It is manufactured to the highest standards, ensuring reliable performance even under demanding conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the 1SV298 datasheet. This document provides comprehensive information on electrical characteristics, recommended operating conditions, and packaging details, which are crucial for the successful integration of the varactor diode into electronic systems.

In summary, the 1SV298 from ON Semiconductor is a superior choice for professionals seeking a reliable and high-performance varactor diode for their voltage-controlled applications. Its robust feature set and adherence to ON Semiconductor's quality standards make it a valuable component in any RF tuning solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess