EN
  • EN
  • DE

M24C08-WMN6T

Part No M24C08-WMN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM | IC EEPROM 8K I2C 400KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number M24C08
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 719237-M24C08-WMN6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C08-WMN6T CAD Model

Description

Product Overview: M24C08-WMN6T

The M24C08-WMN6T is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to provide robust and reliable non-volatile memory storage. With an 8-Kbit capacity, this memory chip is perfect for applications that require data storage that can be modified by the user or system without the need for a complete chip replacement.

Key Features

  • Memory Size: The M24C08-WMN6T offers 8 Kbits of memory, organized as 1,024 x 8 bits, which is suitable for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes the I²C serial interface, which is widely used due to its simplicity and efficiency in interconnecting with microcontrollers and other I²C-compatible devices.
  • Supply Voltage: This device operates within a supply voltage range of 2.5V to 5.5V, making it versatile for various electronic circuits and applications.
  • Write Cycle Time: Featuring a maximum write cycle time of 5 ms, the M24C08-WMN6T ensures quick data storage, enabling efficient write operations.
  • Package: It comes in a compact SO-8 package, which is ideal for space-constrained applications.

Applications

The M24C08-WMN6T is a versatile memory solution that can be used across a wide range of applications such as:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Medical Devices
  • Smart Metering

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M24C08-WMN6T is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device also features an extended temperature range, making it suitable for use in environments with extreme temperature variations.

Environmental Compliance

The M24C08-WMN6T is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, which makes it an environmentally friendly choice for manufacturers looking to create sustainable and eco-conscious products.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,335+ $0.0866 $115.6110
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess