EN
  • EN
  • DE

ZW-S07 2M

Part No ZW-S07 2M
Manufacturer Omron
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPT 6.5MM CONFOCAL LIGHT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 6.7mm ~ 7.3mm
Output Type Confocal Light
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian ZW-S07 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $7.0747
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $6.1579
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4836
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Lowest to $3.4896
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess