EN
  • EN
  • DE

VL53L0CXV0DH/1

Part No VL53L0CXV0DH/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Sensing Distance 200cm
Output Type I2C
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 757933-VL53L0CXV0DH/1
Family Name VL53L0CXV0DH/1
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VL53L0CXV0DH/1 CAD Model

Description

The VL53L0CXV0DH/1 is a state-of-the-art, Time-of-Flight (ToF) laser-ranging sensor from STMicroelectronics, designed to deliver accurate distance measurements and proximity sensing with unrivaled speed and reliability. This cutting-edge sensor leverages ST's FlightSense™ technology to precisely measure the time it takes for emitted photons to be reflected back from the target, thus calculating the distance to an object with high precision.

Key Features

  • Long-Distance Ranging: Capable of measuring distances up to 2 meters, making it suitable for a wide range of applications.
  • High-Speed Ranging: Offers fast measurements with a ranging time of less than 30 milliseconds, enabling real-time distance sensing.
  • Advanced Embedded Optical Cross-Talk Compensation: Ensures accurate measurements even in multi-sensor environments or with reflective surfaces.
  • Programmable Region of Interest (ROI): Allows users to specify the section of the scene to focus on, optimizing sensor performance for specific applications.
  • Compact Form Factor: Housed in a miniature reflowable package, it is ideal for space-constrained applications.
  • Low-Power Consumption: Designed for efficiency, it is suitable for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the VL53L0CXV0DH/1 makes it an excellent choice for a plethora of applications, including:

  • User detection for personal electronics and IoT devices.
  • Obstacle detection for robots and drones.
  • Automatic door and elevator sensing.
  • Gesture recognition and touchless control interfaces.
  • Assistive technology for visually impaired users.

Technical Specifications

The sensor operates on a supply voltage range of 2.6V to 3.5V and communicates via an I2C interface, providing easy integration into a variety of microcontroller-based systems. With its built-in infrared emitter and optical module, the VL53L0CXV0DH/1 is a fully self-contained solution that simplifies the design-in process for developers and engineers.

Whether you're developing the next generation of smartphones, creating smart home devices, or innovating with autonomous systems, the VL53L0CXV0DH/1 from STMicroelectronics offers a reliable and accurate solution for your ranging and proximity sensing needs.

You May Also Be Interested in

Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1237
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST-MEAS 2CM-15CM ANLG
Lowest to $5.6891
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $2.4814
Sharp Microelectronics
SENSOR OPTICAL 4-50CM I2C/ANALOG
Lowest to $8.1984
Sharp Microelectronics
Lowest to $7.0594
Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Lowest to $0.3095
Sharp Microelectronics
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4607 $51.6747
50+ $2.0191 $100.9550
77+ $1.9560 $150.6120
106+ $1.8929 $200.6474
137+ $1.8298 $250.6826
183+ $1.6405 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess