EN
  • EN
  • DE

AD8619ARUZ

Part No AD8619ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost Micropower, Low Noise CMOS Rail-to- Rail, Input/Output Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 400kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 400μV
Operating Supply Current 38μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 1.8 V ~ 5 V, ±0.9 V ~ 2.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1138791-AD8619ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Sensing & Instrumentation, Signal Processing, Medical, Communications & Networking, Audio, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8619ARUZ CAD Model

Description

Product Overview: AD8619ARUZ

The AD8619ARUZ is a high-performance, precision operational amplifier from Analog Devices Inc., a leading company renowned for its innovative and high-quality semiconductor products. This op-amp is designed to offer low noise, low input bias currents, and low power consumption, making it an ideal choice for a wide range of applications including sensor amplification, medical equipment, and industrial process controls.

Key Features

  • Precision Performance: The AD8619ARUZ provides excellent accuracy and stability, which is essential for precision applications. It features a low offset voltage and drift over time and temperature, ensuring reliable performance under varying conditions.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for applications that require a high signal-to-noise ratio, such as audio processing and high-quality instrumentation.
  • Low Power Consumption: The device operates with a low supply current, making it a great fit for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Output: The AD8619ARUZ can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Supply Range: This operational amplifier can be powered by a wide supply voltage range, accommodating various system design requirements.
  • Multiple Channels: The AD8619ARUZ comes in a quad-channel configuration, providing multiple amplifiers in a single package for compact and efficient circuit design.

Applications

The versatility of the AD8619ARUZ allows it to be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Industrial process controls
  • Analog filters
  • Audio electronics

Package and Quality

The AD8619ARUZ is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while providing excellent thermal performance. As with all Analog Devices products, this op-amp is manufactured to high-quality standards, ensuring reliability and performance consistency across batches.

For engineers and designers looking for a robust, low-noise, and efficient operational amplifier, the AD8619ARUZ from Analog Devices Inc. is an excellent choice that combines performance with versatility to meet a broad spectrum of design requirements.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7409 $52.2270
75+ $1.4285 $107.1375
110+ $1.3838 $152.2180
150+ $1.3392 $200.8800
195+ $1.2946 $252.4470
260+ $1.1606 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess