EN
  • EN
  • DE

VL53L4CXV0DH/1

Part No VL53L4CXV0DH/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description TIME-OF-FLIGHT SENSOR WITH EXTEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Sensing Distance 0 ~ 236.22" (0 ~ 6m)
Output Type I²C
Voltage - Supply 2.6V ~ 3.5V
Current - Supply 21 mA
Voltage - Output Difference (Typ) @ Distance -
Voltage - Output (Typ) @ Distance -
Temperature Range - Operating -30°C ~ 85°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 1375626-VL53L4CXV0DH/1
Ultra Librarian 3D Model Ultra Librarian VL53L4CXV0DH/1 CAD Model

Description

STMicroelectronics VL53L4CXV0DH/1 Time-of-Flight Sensor

The VL53L4CXV0DH/1 is a state-of-the-art, Time-of-Flight (ToF) laser-ranging sensor produced by STMicroelectronics, a leader in the semiconductor industry. This cutting-edge sensor is designed to deliver accurate distance measurements and proximity sensing with a high degree of precision and speed, making it an ideal choice for a wide range of applications, from robotics and drones to user detection and touchless user interfaces.

At the heart of the VL53L4CXV0DH/1 is STMicroelectronics' patented FlightSense™ technology, which enables the sensor to measure the time it takes for emitted light to reflect off an object and return to the sensor. This direct ToF measurement allows for highly accurate distance calculations, unaffected by the object's color or reflectivity. The sensor's performance is further enhanced by its ability to operate in various lighting conditions, including outdoor environments with high ambient light levels.

The VL53L4CXV0DH/1 offers impressive ranging capabilities, with the ability to detect objects up to 4 meters away. It features a fast ranging frequency of up to 50 Hz, which allows for real-time distance measurement and object detection. The sensor also includes a programmable region of interest (ROI), which enables users to customize the sensing area to suit specific application needs.

Integration of the VL53L4CXV0DH/1 into products is made easy thanks to its compact, surface-mount package. This small form factor, combined with low power consumption, makes it an excellent choice for portable and battery-powered devices. Additionally, the sensor is compatible with a variety of microcontrollers and platforms, offering flexibility for system designers.

With its advanced features and versatility, the VL53L4CXV0DH/1 from STMicroelectronics represents a top-of-the-line solution for designers looking to incorporate reliable and accurate proximity sensing and distance measurement capabilities into their projects.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1427
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $6.1775
STMicroelectronics
SENSOR OPTICAL 4M I2C
Lowest to $4.2292
Sharp Microelectronics
SENSOR OPTICAL 1.5-15CM ANALOG
Need more? Email Us
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4797
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9969 $53.9721
21+ $4.9205 $103.3305
32+ $4.7668 $152.5376
44+ $4.6130 $202.9720
57+ $4.4592 $254.1744
76+ $3.9980 $303.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess