EN
  • EN
  • DE

XH3A-5041-4A

Part No XH3A-5041-4A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 50POS VERT GOLD  /  50 Position Connector Plug, Center Strip Contacts Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Omron Electronics Inc-EMC Div
Series XH3
Package Bulk
Connector Type Plug, Center Strip Contacts
Number of Positions 50
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole
Features Board Lock
Contact Finish Gold
Mated Stacking Heights 16mm, 17mm, 19mm, 20mm
Height Above Board 0.500" (12.70mm)
Base Product Number XH3A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XH3A50414A
Standard Package 60
Win Source Part Number 1105837-XH3A-5041-4A
Ultra Librarian 3D Model Ultra Librarian XH3A-5041-4A CAD Model

Description

The XH3A-5041-4A is a rectangular connector from Omron Electronics Inc-EMC Div.

  • Positions: 50
  • Type: Edge Type, Mezzanine (Board to Board)
  • Pitch: 0.050" (1.27mm)
  • Connector Type: Plug, Center Strip Contacts
  • Rows: 2
  • Contact Finish: Gold
  • Package: Bulk
  • Height Above Board: 0.500" (12.70mm)
  • Mounting: Through Hole
  • Mated Stacking Heights: 16mm, 17mm, 19mm, 20mm
  • Alternative Parts (Cross-Reference): 2-826632-5, 1-5103309-0, 1-5103308-0, N2550-6002RB, TSW-125-07-G-D, 71918-150LFXH3A50414A

You May Also Be Interested in

TE Connectivity
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Lowest to $10.6303
TE Connectivity
CONN HDR 30POS 0.1 STACK T/H / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
TE Connectivity
1.7H SPRING FINGER W/EMBOSS /
Lowest to $0.2959
TE Connectivity
SPRING FINGER 1.2H /
Lowest to $0.1954
TE Connectivity
2.7H SPRING FINGER W/EMBOSS /
Lowest to $0.3040
TE Connectivity
CONN BTB PLUG 50POS VERT SOLDER / 50 Position Plug Connector Board to Board Through Hole Solder
Lowest to $2.2586
Molex, LLC
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess