EN
  • EN
  • DE

90142-0014

Part No 90142-0014
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Power, Rectangular
Contact Gender Female
Contact Resistance 20 mΩ
Country of Origin SG
Current Rating 3 A
Depth 15.24 mm
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Black
Housing Material PPO
Insulation Resistance 5 GΩ
Lead Free Yes
Lead Pitch 2.54 mm
Length 17.78 mm
Material Polyphenylene
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 350.35 kV
Min Operating Temperature -55 °C
Mount Cable
Number of Contacts 14
Number of Pins 14
Number of Positions 14
Number of Rows 2
Orientation Straight
Pitch 2.54 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating 350 V
Voltage Rating (AC) 350 V
Width 7.72 mm
Win Source Part Number 1012859-90142-0014
Categories Rectangular - Board to Board Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 90142-0014 CAD Model

Description

The Molex LLC Power Rectangular Connector is an ideal solution for power supply applications.

  • Positions: 14
  • Pitch: 2.54mm
  • Termination: Crimp
  • Voltage Rating: 350V
  • Contact Resistance: 20 mΩ
  • Insulation Resistance: 5 GΩ
  • Housing Material: PPO
  • Orientation: Straight
  • Color: Black
  • Length: 17.78mm
  • Width: 7.72mm
  • Depth: 15.24mm
  • Halogen-Free: Yes
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Application: Board-to-Board Connections

You May Also Be Interested in

ERNI Electronics
-55℃~+125℃ 2 2.54mm Right Angle Through Hole,Right Angle,P=2.54mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Need more? Email Us
Molex, LLC
53748-0708 Molex Board to Board & Mezzanine Connectors 70CKT PLUG SMT DR VERTICAL datasheet, inventory, & pricing.
Need more? Email Us
Hirose Electric Co Ltd
DF40HC(3.0)-100DS-0.4V(51 Hirose Connector Board to Board & Mezzanine Connectors 100P 2R 3MM RECPT SMT VERT 0.4MM PITCH datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
51338-9974 Molex Board to Board & Mezzanine Connectors 0.4BtB RecHsgAssyJ-B endTl 12CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.3202
Samtec Inc.
QTH-020-01-L-D-DP-A Samtec Board to Board & Mezzanine Connectors 0.50MM Q PAIRS HS TERM STRIP datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52465-4071 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 40Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
24 Position Board to Board Connector Surface Mount,P=0.5mm
Lowest to $1.0187
Molex, LLC
52885-0574 Molex Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 50 CKT datasheet, inventory, & pricing.
Lowest to $1.0187
Foxconn Optical Interconnect Technology, Inc.
-55℃~+85℃ 314P SMD Pluggable Connector Assemblies RoHS
Lowest to $3.3471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess