Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Type Shield Finger
Width 0.039" (1.00mm)
Length 0.079" (2.00mm)
Height 0.047" (1.20mm)
Material Copper Alloy
Plating Gold
Plating - Thickness 3.9µin (0.10µm)
Attachment Method Solder
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 2306334
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names A142212CT,A142212TR,-2306334-3-SI
Standard Package 9,000
Win Source Part Number 987850-2306334-3
Ultra Librarian 3D Model Ultra Librarian 2306334-3 CAD Model

Description

The TE Connectivity AMP Connectors 987850-2306334-3 is a shield finger component used in RF/IF and RFID circuits. It is made of copper alloy with gold plating and has a temperature range of -40°C to 85°C. The package includes 9,000 pieces and is available in tape and reel or cut tape packaging. It is ECCN EAR99 compliant.

You May Also Be Interested in

JST Sales America Inc.
CONN HOUSING PHD 26POS 2MM DUAL / 26 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Need more? Email Us
ECAD model for PHDR-26VS
Samtec Inc.
CONN SOCKET 40POS SMD GOLD / 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Lowest to $6.3697
ECAD model for SS4-20-3.00-L-D-K-TR
Omron
Plug; Straight DIP Terminals with Fastening Pins, 1.27mm Pitch, 30 Contacts, RoHS
Need more? Email Us
ECAD model for XH3A-3041-A
Omron
CONN PLUG 40POS VERT GOLD / 40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
ECAD model for XH3A-4041
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0650
ECAD model for PALR-04VF
JST Sales America Inc.
CONN HOUSING PHD 32POS 2MM DUAL / 32 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.3855
ECAD model for PHDR-32VS
Omron
CONN PLUG 40POS VERT GOLD / 40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
ECAD model for XH3A-4041-4A
Hirose Electric Co Ltd
CONN 14POS SMD GOLD
Lowest to $23.6426
ECAD model for BF4-TX-14DS-0.5V
JST Sales America Inc.
JWPF Series 2 mm Wire to Wire 26-22 AWG Waterproof Disconnectable Tab Connector
Lowest to $0.0234
ECAD model for SWPT-001T-025

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention