EN
  • EN
  • DE

8-146466-0

Part No 8-146466-0
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description CONN HDR 30POS 0.1 STACK T/H / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr TE Connectivity AMP Connectors
Series AMPMODU Mod II
Package Bulk
Number of Positions 30
Pitch 0.100" (2.54mm)
Number of Rows 1
Length - Overall Pin 0.930" (23.622mm)
Length - Post (Mating) 0.100" (2.540mm)
Length - Stack Height 0.500" (12.700mm)
Length - Tail 0.330" (8.382mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 15.0µin (0.38µm)
Color Black
Base Product Number 146466
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1038248-8-146466-0
Ultra Librarian 3D Model Ultra Librarian 8-146466-0 CAD Model

Description

The AMPMODU Mod II 1038248-8-146466-0 is a rectangular connector used for board spacers and stackers (board to board) in electronic devices.

  • Function: board spacers and stackers (board to board)
  • Positions: 30
  • Pitch: 0.100" (2.54mm)
  • Color: black
  • Rows: 1
  • Row Spacing: none
  • Termination: solder
  • Package: bulk
  • Standard Package: 1
  • Post (Mating) Length: 0.100" (2.540mm)
  • Stack Height Length: 0.500" (12.700mm)
  • Tail Length: 0.330" (8.382mm)
  • Contact Finish (Post Mating): gold
  • Contact Finish Thickness (Post Mating): 15.0µin (0.38µm)
  • Mounting Type: through hole
  • Alternative Parts: 3-146479-0, 3-146460-0, 1-102898-7, 2-103336-3, HTSW-130-14-G-S, and CES-130-01-G-S
  • MSL Level: 1 (Unlimited)
  • REACH Status: vendor undefined
  • HTSUS: 8536.69.4040
  • Manufacturer: TE Connectivity AMP Connectors
  • Base Product Number: 146466

You May Also Be Interested in

Molex, LLC
501017-0508 Molex Board to Board & Mezzanine Connectors 0.4 BtB Plg Assy 50Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
51338-5473 Molex Board to Board & Mezzanine Connectors SlimStack .40mm Jbend Recpt 54Ckt datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Through Hole Board Spacers, Stackers (Board to Board) RoHS
Lowest to $8.7314
Molex, LLC
53309-2070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Wafer Assy R RA 20Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
53309-3071 Molex Board to Board & Mezzanine Connectors 0.8 BtB WaferAssy RA SMT 30Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.6195
Amphenol
Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $16.0075
Foxconn Optical Interconnect Technology, Inc.
75P Surface Mount, Right Angle SMD Centronics Connectors RoHS
Lowest to $0.9168
Foxconn Optical Interconnect Technology, Inc.
220 Position Board to Board Connector Surface Mount,P=0.5mm
Need more? Email Us
Molex, LLC
505004-0812 Molex Board to Board & Mezzanine Connectors SlimStack B/B Rcpt .40mm 10Ckt datasheet, inventory, & pricing.
Lowest to $0.1310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess