EN
  • EN
  • DE

XF2J082411AR100BYOMZ

Part No XF2J082411AR100BYOMZ
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Bulk
Product Status Obsolete
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 8
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1314778-XF2J082411AR100BYOMZ
Ultra Librarian 3D Model Ultra Librarian XF2J082411AR100BYOMZ CAD Model

Description

The Omron XF2J082411AR100BYOMZ is an 8-position FFC, FPC (Flat Flexible) Connector.

  • Positions: 8
  • Connector Type: FFC, FPC (Flat Flexible)
  • Pitch: 0.020" (0.50mm)
  • Mounting: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.90µin (0.150µm)
  • Contact Material: Copper alloy
  • Voltage Rating: 50V
  • Housing Material: Polyamide (PA46), nylon 4/6
  • Locking Feature: Slide lock
  • Mounting Location: Board mount
  • Status: Obsolete
  • Manufacturer: Omron

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2945
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
Amphenol
CONN FFC BOTTOM 15POS 0.50MM R/A / 15 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2552
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
0.5MM PITCH -14 POS - VERTICAL - / 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
Amphenol
CONN FPC BOTTOM 25POS 1MM R/A / 25 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC TOP 8POS 1.00MM R/A / 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5963

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess