EN
  • EN
  • DE

30FMN-BMT-A-TF(LF)(SN)

Part No 30FMN-BMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Flat Flex Type FFC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 30
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
Base Product Number 30FMN-BM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 455-1957-1,30FMNBMTATFLFSN,455-1957-6,455-1957-2
Standard Package 1,000
Win Source Part Number 1159220-30FMN-BMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 30FMN-BMT-A-TF(LF)(SN) CAD Model

Description

The 30FMN-BMT-A-TF(LF)(SN) is a 30 position FFC, FPC (Flat Flexible) connector manufactured by JST Sales America Inc.

  • Position Count: 30
  • Pitch: 0.039” (1.00mm)
  • Insertion Force: Low (LIF)
  • Current Rating: 0.5A
  • Voltage Rating: 50V
  • Mounting: Surface Mount
  • Package Quantity: 1,000

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess