EN
  • EN
  • DE

UPB321611T-151Y-N

Part No UPB321611T-151Y-N
Manufacturer Chilisin
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140932-UPB321611T-151Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB321611T-151Y-N CAD Model

Description

The UPB321611T-151Y-N is a Wire Wound Ferrite Bead manufactured by Chilisin. It is designed to suppress high-frequency noise in electronic circuits. Ferrite beads are passive components that act as inductors at low frequencies and resistors at high frequencies, effectively attenuating unwanted noise signals.

Applications:

  • Power Lines: Filtering noise on power supply lines.
  • Signal Lines: Suppressing noise on data and signal lines.
  • Consumer Electronics: Noise reduction in smartphones, tablets, and laptops.
  • Automotive Electronics: Noise suppression in automotive control systems.
  • Industrial Equipment: Filtering noise in industrial control systems.

Features:

  • High Impedance at High Frequencies: Effectively attenuates high-frequency noise.
  • Low DC Resistance: Minimizes voltage drop and power loss.
  • Small Size: Allows for compact circuit designs.
  • Surface Mount Technology: Facilitates easy assembly in automated production lines.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference in electronic circuits.
  • Enhanced System Reliability: Prevents noise from affecting the operation of sensitive components.
  • Reduced EMI/RFI: Minimizes electromagnetic interference and radio frequency interference.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Noise Suppression: Provides a cost-efficient solution for noise reduction.

Additional Details:

The UPB321611T-151Y-N ferrite bead is characterized by its impedance at a specific frequency, DC resistance, and rated current. It is typically used in series with a noisy signal line to attenuate high-frequency noise. The bead's impedance increases with frequency, providing greater attenuation at higher frequencies. Proper selection of the ferrite bead is crucial for achieving optimal noise suppression. The small size and surface mount package make it easy to integrate into modern electronic devices. It is commonly used in applications where noise suppression is critical for reliable operation.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess