EN
  • EN
  • DE

M378B1G73BH0-CMA

Part No M378B1G73BH0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947220-M378B1G73BH0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M378B1G73BH0-CMA CAD Model

Description

The Samsung M378B1G73BH0-CMA is an 8GB DDR3L Unbuffered DIMM (UDIMM) memory module designed for desktop PCs. This module provides a balance of performance and power efficiency, making it suitable for a wide range of computing applications.

Applications:

  • Desktop PCs: Primarily designed for use in desktop computers to enhance overall system performance.
  • Home and Office Computing: Suitable for everyday tasks such as web browsing, document editing, and multimedia consumption.
  • Gaming PCs: Can be used in entry-level gaming PCs to provide sufficient memory capacity for running modern games.
  • Small Form Factor PCs: Compatible with small form factor (SFF) PCs that require low-profile memory modules.

Features:

  • Capacity: 8GB module size provides adequate memory capacity for multitasking and running various applications.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology, which operates at a lower voltage compared to standard DDR3 memory, resulting in reduced power consumption.
  • UDIMM (Unbuffered DIMM): UDIMM design is suitable for desktop PCs, providing a direct connection to the memory controller.
  • Operating Speed: Operates at a specified frequency (typically 1600MHz), ensuring fast and efficient data processing.
  • Low Voltage: Operates at a lower voltage (1.35V), reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Enhances overall system performance, allowing for smoother multitasking and faster application loading times.
  • Energy Efficiency: DDR3L technology reduces power consumption, leading to lower electricity bills and a smaller environmental footprint.
  • Compatibility: Compatible with a wide range of desktop PCs that support DDR3L UDIMM memory.
  • Cost-Effective: Provides a cost-effective solution for upgrading the memory capacity of desktop PCs.

Additional Details:

The M378B1G73BH0-CMA module is designed to meet industry standards for DDR3L UDIMM memory, ensuring compatibility and reliability. It is an excellent choice for users looking to improve the performance and energy efficiency of their desktop PCs.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess