EN
  • EN
  • DE

WE70-CL-US

Part No WE70-CL-US
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WIRELESS CLIENT 802.11 A/B/G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver, Client
Modulation or Protocol 802.11 a/b/g
Frequency 2.4GHz, 5GHz
Applications Industrial Monitoring and Control, Wireless Alarm and Security Systems
Interface Ethernet
Power - Output 10mW
Data Rate (Max) 54Mbps
Ultra Librarian 3D Model Ultra Librarian WE70-CL-US CAD Model

Description

NULL

You May Also Be Interested in

Semtech Corporation
NAMOTE-72 - 915MHZ W/O SMA / RF Transceiver 860MHz ~ 1.02GHz SPI 300kbps
Need more? Email Us
Infineon Technologies
TDA18275 - Silicon Tuner onboard
Lowest to $12.4809
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.0581
Enocean
RF Transceiver 902MHz USB
Need more? Email Us
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess