EN
  • EN
  • DE

TDA18275AHN/C1Y

Part No TDA18275AHN/C1Y
Manufacturer Infineon Technologies
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description TDA18275 - Silicon Tuner onboard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Infineon Technologies
Package Bulk
Product Status Active
Standard Package 483 pcs
Win Source Part Number 801044-TDA18275AHN/C1Y
Ultra Librarian 3D Model Ultra Librarian TDA18275AHN/C1Y CAD Model

Description

The TDA18275AHN/C1Y is a silicon tuner IC manufactured by Infineon Technologies. This tuner is designed for terrestrial and cable TV reception, offering high performance and integrated functionality.

Applications:

  • Television Sets: Used in analog and digital television sets to receive and demodulate broadcast signals.
  • Set-Top Boxes (STBs): Integrated into set-top boxes to decode and display television channels from cable or terrestrial sources.
  • Digital Video Recorders (DVRs): Applied in DVRs to record and playback television content.
  • PC TV Tuner Cards: Employed in PC TV tuner cards to enable television reception on personal computers.
  • Portable TV Devices: Utilized in portable television devices to receive over-the-air broadcasts.

Features:

  • Broadband Input: Supports a wide input frequency range for both terrestrial and cable TV reception.
  • Integrated Low-Noise Amplifier (LNA): Includes an integrated LNA to boost weak signals and improve signal-to-noise ratio.
  • Integrated Mixers: Features integrated mixers for frequency conversion and signal demodulation.
  • Automatic Gain Control (AGC): Provides automatic gain control to maintain optimal signal levels.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices and energy-efficient applications.
  • Small Package: Compact package size allows for easy integration into space-constrained designs.
  • Digital IF Output: Offers a digital intermediate frequency (IF) output for seamless integration with digital demodulators.

Benefits:

  • Improved Reception: High sensitivity and integrated LNA improve reception quality, especially in weak signal areas.
  • Reduced Component Count: Integrated functionality reduces the number of external components required, simplifying design and lowering costs.
  • Enhanced Performance: Automatic gain control ensures optimal signal levels, enhancing overall performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces energy costs in stationary systems.
  • Easy Integration: Compact package and digital IF output facilitate easy integration into various TV reception systems.

The Infineon Technologies TDA18275AHN/C1Y silicon tuner IC combines high performance, integrated functionality, and low power consumption, making it a valuable component for terrestrial and cable TV reception applications. Its features ensure improved reception quality and simplified system design.

You May Also Be Interested in

Omron
RECEIVER UNIT 8OUT NPN 24VDC
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.0581
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us
P01
VersaSense
IOT SMARTMESH DEVICE
Lowest to $0.6052
TE Connectivity
HUMPRC 8 BUTTON LONG-RANGE HANDH
Need more? Email Us
NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4809 $62.4045
12+ $10.2414 $122.8968
18+ $9.9203 $178.5654
25+ $9.6004 $240.0100
32+ $9.2804 $296.9728
42+ $8.3206 $349.4652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess