Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 2.1 A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 80%
Operating Temperature -10°C ~ 60°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.00" L x 1.57" W x 3.35" H (127.0mm x 40.0mm x 85.0mm)
Approval Agency CE, CSA, UR, VDE
Ultra Librarian 3D Model Ultra Librarian S8PS-05024 CAD Model

Description

NULL

You May Also Be Interested in

STMicroelectronics
AC/DC CONVERTER 12V 3W / Enclosed AC DC Converters 1 Output 12V 250mA 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SPAC265BC12P0.30
XP Power
AC/DC CONVERTER 12V 10W
Lowest to $55.3632
ECAD model for ECE10US12
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 15W / Enclosed AC DC Converters 1 Output 3.3V 4.5A 80 ~ 264 VAC Input
Need more? Email Us
ECAD model for MPM-20-3.3
Vicor Corporation
AC/DC CONVERTER 175V 48V 400W
Need more? Email Us
ECAD model for PFM4414BB6M48D0TA4
Cosel USA, Inc.
AC/DC CONVERTER 5V 25W
Lowest to $41.1895
ECAD model for TUHS25F05
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 15W / Open Frame AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input
Need more? Email Us
ECAD model for MFM-15-24
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 140W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for MPS-200-12
Recom Power
AC/DC CONVERTER 15V 4W / Enclosed AC DC Converters 1 Output 15V 270mA 85 ~ 305 VAC Input
Lowest to $21.1939
ECAD model for RAC04-15SGB
Cosel USA, Inc.
AC/DC CONVERTER 370V / Enclosed AC DC Converters 1 Output 370V 170 ~ 264 VAC Input
Need more? Email Us
ECAD model for STA5000T-R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention