Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC, 170 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 53 A
Power (Watts) 600W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 84%
Operating Temperature -10°C ~ 60°C (With Derating)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Size / Dimension 7.48" L x 4.72" W x 3.62" H (190.0mm x 120.0mm x 92.0mm)
Approval Agency CE, CSA, UR, VDE
Ultra Librarian 3D Model Ultra Librarian S82D-6012 CAD Model

Description

NULL

You May Also Be Interested in

Won-Top Electronics
50A 1/2 PRESS-FIT DIODE
Need more? Email Us
ECAD model for PF5001
Zarlink
WIDEBAND LINEAR FM DETECTOR FOR SATELLITE TV
Need more? Email Us
ECAD model for SL1452
Rohm Semiconductor
AC/DC converter AC100V input, 5V/30mA output
Need more? Email Us
ECAD model for BP5038A1
Others
Need more? Email Us
ECAD model for SL1431
Texas Instruments
Need more? Email Us
ECAD model for PM555
Peregrine Semiconductor
1500 MHz UltraCMOS™ Integer-N PLL for Low Phase Noise Applications
Need more? Email Us
ECAD model for PE3238
STMicroelectronics
Need more? Email Us
ECAD model for ML8205
STMicroelectronics
Lowest to $12.1288
ECAD model for ML8204
Advantech Corp
460W REDUNDANT PWR SPLY
Need more? Email Us
ECAD model for 96PSR-A460WOTH-2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention