EN
  • EN
  • DE

PF5001

Part No PF5001
Manufacturer Won-Top Electronics
Catalog Board Mount AC DC Converters
Description 50A 1/2 PRESS-FIT DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Won-Top Electronics
Win Source Part Number 1237107-PF5001
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF5001 CAD Model

Description

The PF5001 is a Schottky Barrier Rectifier manufactured by Won-Top Electronics. It is designed for high-frequency rectification and freewheeling applications. Its low forward voltage drop and fast switching speed make it suitable for various power supply and circuit protection applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency.
  • DC-DC Converters: Rectification in DC-DC converters for portable devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • High-Frequency Inverters: Improves performance and efficiency of high-frequency inverters.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Reverse Leakage Current: Minimizes power loss in reverse bias.
  • High Reliability: Ensures stable and reliable operation.

Benefits

  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Enhanced System Performance: Enables high-frequency operation and fast response times.
  • Increased System Reliability: Protects against voltage spikes and surges.
  • Simplified Circuit Design: Reduces the need for complex protection circuits.
  • Compact Size: Allows for use in space-constrained applications.

Technical Specifications

The PF5001 features a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 5A. It has a typical forward voltage drop of 0.75V at 5A. The peak surge current capability is 75A. It is commonly available in a TO-220AC package. The operating junction temperature ranges from -55°C to +150°C. The reverse leakage current is typically less than 1mA at the rated reverse voltage and temperature.

You May Also Be Interested in

Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 150W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 25W
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess