EN
  • EN
  • DE

ST72F324BJ4TAE

Part No ST72F324BJ4TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Win Source Part Number 764723-ST72F324BJ4TAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4TAE CAD Model

Description

The ST72F324BJ4TAE is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This MCU is a member of the ST7 family and is designed to offer an optimal balance between performance and power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The ST72F324BJ4TAE is equipped with an 8-bit CPU core, which provides a solid foundation for embedded applications that require efficient data processing and control tasks.
  • Memory: It comes with 16K bytes of on-chip Flash program memory, which is highly reliable and provides a high level of data security. The MCU also features 1K bytes of RAM for efficient data manipulation and temporary storage.
  • Clock: The device supports a wide range of clock sources, including an external quartz crystal, resonator, RC network, or an internal RC oscillator, providing flexibility in choosing the optimal clocking solution for your application.
  • Peripherals: A rich set of integrated peripherals is available, including multiple 16-bit timers, an 8-bit timer, a synchronous serial communication interface (SPI), an I2C interface, and a versatile USART for serial communication.
  • I/O Ports: The MCU offers up to 37 I/O ports, providing ample connectivity options for interfacing with external devices, sensors, and actuators.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the MCU to process analog signals, making it suitable for applications that require precise sensor readings.
  • Supply Voltage: It operates over a wide supply voltage range from 3.0V to 5.5V, ensuring compatibility with various power supply standards and enhancing the device's robustness in different operating environments.
  • Temperature Range: The ST72F324BJ4TAE is designed to work within an extended industrial temperature range, ensuring reliable operation under demanding conditions.

Applications

The versatility of the ST72F324BJ4TAE makes it suitable for a diverse range of applications, including but not limited to automotive systems, industrial control, home appliances, personal electronics, and power management systems. The MCU's rich feature set enables designers to implement complex control algorithms and interface with various digital and analog components.

Conclusion

With its robust architecture, comprehensive peripheral set, and flexible memory options, the ST72F324BJ4TAE from STMicroelectronics stands out as a high-performance solution for designers looking to develop sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess