Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409880-W39V080FAPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39V080FAPZ CAD Model

Description

The W39V080FAPZ is an 8M-bit CMOS Flash memory device organized as 1M bytes of 8 bits each. Winbond designed this device to offer a cost-effective solution for applications requiring high-density, non-volatile storage. The W39V080FAPZ features fast access times, low power consumption, and high endurance, making it suitable for a wide array of embedded systems.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for storing firmware, configuration data, and application code.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for storing operating parameters and control algorithms.
  • Networking Equipment: Implemented in routers, switches, and modems to store boot code, configuration settings, and network protocols.
  • Consumer Electronics: Utilized in digital cameras, MP3 players, and other portable devices for storing user data and device firmware.
  • Medical Devices: Integrated into medical instruments for storing patient data and device software.

Features:

  • High Density: 8M-bit (1M x 8) architecture provides ample storage capacity for various applications.
  • Fast Access Time: Enables quick data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • High Endurance: Supports a large number of program/erase cycles, ensuring data reliability over extended use.
  • CMOS Technology: Offers excellent noise immunity and low standby current.
  • Sector Architecture: Facilitates flexible memory management and efficient data updates.
  • Automatic Page Write: Simplifies programming operations and reduces write times.

Benefits:

  • Reliable Data Storage: The W39V080FAPZ ensures secure and reliable storage of critical data, preventing data loss or corruption.
  • Improved System Performance: Fast access times contribute to faster boot-up times and overall system responsiveness.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Cost-Effectiveness: Provides a high-density storage solution at a competitive price point.
  • Easy Integration: Compatible with standard microcontroller interfaces, simplifying integration into existing systems.

Additional Details:

The W39V080FAPZ operates over a wide voltage range, typically between 2.7V and 3.6V. It is available in various package options, including PLCC and TSOP, to suit different board layouts. The device supports sector protection features to prevent accidental program or erase operations in critical memory regions. The typical endurance rating is 100,000 program/erase cycles per sector. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 56FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 60 ns 56-FBGA (9x7)
Lowest to $22.9896
ECAD model for S29PL127J60BFI040
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $54.3053
ECAD model for JS28F00AM29AWHB
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/EU
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.3985
ECAD model for IS25WP032D-JBLE
Microchip Technology
128K X 32 Flash Module, 5V, 60NS, 68 Cqfp 0.88" Sq., 0.140"
Need more? Email Us
ECAD model for WF128K32-60G2UI5
Micron Technology Inc.
NOR Flash Serial-SPI 3V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin WDFN EP T/R
Lowest to $25.5913
ECAD model for N25Q064A13EW9D0F
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.5582
ECAD model for GD25WD20CTIGR
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ECAD model for K9F4G08U0DSCB0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0758 $59.1690
130+ $0.8827 $114.7510
200+ $0.8551 $171.0200
275+ $0.8276 $227.5900
355+ $0.7999 $283.9645
470+ $0.7171 $337.0370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,599 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention