EN
  • EN
  • DE

BP5038A1

Part No BP5038A1
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description AC/DC converter AC100V input, 5V/30mA output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5038
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 120 VAC
Voltage - Output 1 5V
Current - Output (Maximum) 30mA
Applications ITE (Commercial)
Operating Temperature Range -20°C ~ 80°C (With Derating)
Efficiency 33%
Mounting Style Through Hole
Package 6-SIP Module, 4 Leads
Size 0.71" L x 0.36" W x 0.66" H (18.0mm x 9.1mm x 16.8mm)
Line Regulation 100mV
Load Regulation 150mV
Win Source Part Number 1153932-BP5038A1
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Family Name BP5038
Introduction Date January 23, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BP5038A1 CAD Model

Description

The Rohm Semiconductor BP5038A1 is an enclosed electronic component.

  • Package: 6-SIP module with 4 leads
  • Application: ITE (Commercial)
  • Voltage Input: 80 ~ 120 VAC
  • Operating Temperature: -20°C ~ 80°C (with derating)
  • Supply and Demand: Balanced

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2469 $59.4566
34+ $3.4848 $118.4832
52+ $3.3758 $175.5416
71+ $3.2670 $231.9570
92+ $3.1580 $290.5360
123+ $2.8314 $348.2622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess