EN
  • EN
  • DE

PROMI-SD205-OA

Part No PROMI-SD205-OA
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description BLUETOOTH ADAPTER FOR PLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver, Bluetooth
Modulation or Protocol Bluetooth
Frequency 2.4GHz
Applications General Purpose
Interface RS-232 (DB9)
Features 100m Range
Ultra Librarian 3D Model Ultra Librarian PROMI-SD205-OA CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Digi International
XLR PRO 900MHZ W/ACCY INT / RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us
Linx Technologies Inc.
XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Need more? Email Us
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Advantech Corp
WZZARD MESH INDUSTRIAL POWER MON / RF Sensor 2.4GHz 802.15.4, DSSS Digital 250kbps
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess