EN
  • EN
  • DE

MS4800S-30-0600-10X-10R-SB1-RM2APB

Part No MS4800S-30-0600-10X-10R-SB1-RM2APB
Manufacturer Omron
Catalog Controllers - Machine Safety
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series MS4800
Package Bulk
Product Status Obsolete
Protection Hand/Arm
Detection Capability 30mm
Protective Height 600mm
Number of Beams 30
Beam Pitch 20mm
Operating Range 0.3m ~ 20.0m
Features Blanking
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Voltage - Supply 24VDC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1316059-MS4800S-30-0600-10X-10R-SB1-RM2APB
Ultra Librarian 3D Model Ultra Librarian MS4800S-30-0600-10X-10R-SB1-RM2APB CAD Model

Description

The MS4800S-30-0600-10X-10R-SB1-RM2APB is a machine safety light curtain from Omron Automation and Safety.

  • Protective Height: 600mm
  • Number of Beams: 30
  • Detection Capability: 30mm
  • Feature: Blanking
  • Application: Hand/Arm Protection
  • Ingress Protection: IP65
  • Operating Voltage: 24VDC
  • Operating Temperature: -10°C to 55°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • Product Status: Obsolete

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Schneider Electric
MODULE XPSABV - STOP AND SWITCH
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE
Need more? Email Us
Banner Engineering Corporation
LIGHT CURTAIN FINGER/HAND 23MM / Light Curtain 23mm Finger/Hand Blanking
Lowest to $2,190.0378
Banner Engineering Corporation
LIGHT CURTAIN 500MM / Light Curtain Muting Function
Lowest to $1,128.1270
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Lowest to $4,715.3746
Omron
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $3,778.2837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess