EN
  • EN
  • DE

H5CN-XDNM AC100-240

Part No H5CN-XDNM AC100-240
Manufacturer Omron
Catalog Time Delay Relays
Description RELAY TIME DELAY 99H 59M 3A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit SPDT (1 Form C)
Delay Time 1 Min ~ 99 Hrs 59 Min
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 100 ~ 240VAC
Termination Style Plug In, 11 Pin (Octal)
Timing Adjustment Method Up/Down Digit Keys
Timing Initiate Method Input Voltage
Qualification -;5;9;7;10;8;3;4;2;1;2272;1920;2728;4821;3689;600477;2649;1864;2080;206;966;4047;2066;1885;4312;5055;18;2561;2617;602345;1849;314;236;255;1110;601964;277;3307;68;4008;1597;4106;172;3473;844;17;41;3483;602408;2946;281;818;0;1911;38555;93480;93481;93482;20573;14428;7898;93483;116095;93484;116477;93485;116478;93486;116479;93487;116480;93496;93497;73617;93498;116481;93499;52291;6574;11330;2159;93488;93489;93439;93490;93491;93440;93502;93492;4656;122088;128455;97674;97673;96506;16679;2160;63878;63879;120999;63880;121031;45423;47710;14833;5862;11329;96507;116482;6294;121032;121034;121035;121036;121037;97676;121038;97677;922;10867;13973;29269;16746;16430;13976;27508;13982;13980;27260;27261;26237;128583;83597;83596;122778;104330;63416;58765;61298;59982;82604;82605;16134;91018;15375;82603;8566;82606;91194;82607;68934;68935;68936;68937;68932;68933;4641;42604;90;467;3421;1433;2002;11392;20587;11395;44504;11397;5135;5137;49171;1484;3586;1401;59824;59825;85076;85077;85078;85079;65448;65520;65524;65527;65528;38274;38275;7291;65529;59826;85080;65449;29842;11310;61300;61301;131241;131240;15870;13030;2215;65451;31620;37531;37533;37534;37535;61925;79088;66538;66539;15534;85081;27271;27274;111454;42606;116106;85146;128603;60;65530;59827;65531;13031;61311;85082;61312;85083;61313;18570;61314;49846;63091;25616;119688;119689;119690;119691;63090;11406;29290;20516;29291;29292;29293;29294;11413;11410;11411;24960;11412;11415;11416;11417;29304;29305;29298;32518;32519;32520;32516;32517;36910;12993;29300;12994;29301;29302;29303;53644;23508;12996;12998;12997;11325;11323;75924;13335;13334;13323;29322;20517;20518;13332;20520;65625;104124;61304;61305;61306;61307;61308;85084;61309;85085;61310;68492;38348;38347;85086;61319;60007;61320;61321;61322;61323;61324;61325;61326;61327;61328;61329;85087;61331;85088;85089;61330;61332;124612;82598;82600;82601;82599;20565;36911;13331;43774;29330;52487;11332;36974;53610;53611;11333;11334;1550;11335;36975;11336;37528;36976;14189;11331;11337;29268;37530;36973;37529;11347;68924;68925;11348;68926;11345;11349;61335;61336;79967;68927;11346;26288;11350;29278;68928;65626;65452;65634;65453;65454;22726;68929;68351;65635;11352;68930;31033;20429;31035;85441;83590;43777;128678;128679;43775;43776;21816;65628;65455;1235;61337;20805;853;11351;68931;29280;29279;29332;29333;9313;43783;43555;43553;43554;1330;13343;24637;43558;43557;43556;43559;43782;19885;29338;25693;66537;75257;21986;46268;33641;3226;39;29339;106851;104145;109859;104280;38226;33566;11407;6801;59252;16309;61347;203;11343;61348;11339;114235;59435;116496;4393;116497;29271;29272;81817;81818;79130;61349;85090;83589;10888;44992;93493;13821;70815;116668;18835;85091;85092;85093;116498;10890;61350;61351;61352;21647;61353;13371;85094;85095;54100;61366;61354;61355;61339;85096;85097;61340;61341;81819;86198;33600;38430;21487;61342;85098;85099;61343;81820;29273;85100;11344;10602;11340;11338;60275;61344;29274;61934;1325;81821;74674;66536;61345;26684;31066;61346;5040;28437;21153;61356;61357;85101;43183;50404;85102;85103;66540;61358;61359;61360;18172;15849;85104;82602;11342;36788;29276;93494;93495;26289;11341;29277;29275;100779;90841;128796;11409;11408;128797;75256;128799;102505;97675;62;61;3;804;1;17;0;2;7;1;1;329230;329240;459388;339014;339044;349292;383652;404818;411897;1;374670;405203;412182;1;837600;359756;359757;374659;381655;381656;738622;381995;382002;390146;395836;395838;408038;202417;202526;228181;1;340465;340503;340510;405969;405970;459377;406590;406607;406608;406609;406610;765014;696010;674417;696017;661825;828194;674416;793633;510476;576099;510472;576058;3955;3956;3957;3958;837598;4579;745930;693419;4580;508141;4
Ultra Librarian 3D Model Ultra Librarian H5CN-XDNM AC100-240 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
RELAY TIME DELAY 100MIN
Need more? Email Us
TE Connectivity
Time Delay & Timing Relays 7024E1664-9
Lowest to $5.5498
TE Connectivity
Time Delay Relay 120VAC 10A DPDT( (61.1mm 45.2mm 74.6mm)) Socket
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 100SEC 10A 125V / One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay 460VAC 5A SPST-NO/SPST-NC Flange Protective Relay
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 10HRS 10A 120V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / On-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess