EN
  • EN
  • DE

H3JA8ADC1210S

Part No H3JA8ADC1210S
Manufacturer Omron
Catalog Time Delay Relays
Description Time Delay Relay 12VDC 7A SPDT (( 36mm 36mm 67.7mm)) Plug-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Socket
Relay Type Integrated
RoHS Compliant
Throw Configuration SPDT
Win Source Part Number 994755-H3JA8ADC1210S
Categories Time Delay Relays
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H3JA8ADC1210S CAD Model

Description

The Omron H3JA-8A DC12-24 is a solid-state timer designed for a wide range of industrial automation applications. It is known for its precision and reliability in timing control.

Applications

  • Industrial automation: Used in assembly lines, packaging machinery, and material handling systems.
  • Process control: Employed in chemical processing, water treatment, and food processing.
  • Machine control: Integrated into lathes, milling machines, and other automated equipment.
  • HVAC systems: Utilized in temperature control, ventilation, and air conditioning systems.
  • Lighting control: Used in automated lighting systems and energy management.

Features

  • Solid-state design: Provides high reliability and long lifespan.
  • Multiple timing ranges: Offers flexibility in timing control.
  • DIN rail mounting: Simplifies installation in control panels.
  • Wide operating voltage: Operates over a wide voltage range of 12 to 24 VDC.
  • Repeat cycle timer: Includes an option for repeat cycle operation.

Benefits

  • Increased productivity: Accurate timing control improves efficiency in automated processes.
  • Reduced downtime: Solid-state design minimizes failures and maintenance.
  • Easy installation: DIN rail mounting simplifies wiring and setup.
  • Versatile application: Multiple timing ranges and operating modes suit a wide variety of applications.
  • Precise timing: Delivers highly accurate and reliable timing performance.

Additional Details

The H3JA-8A DC12-24 timer features multiple timing modes, including ON-delay, OFF-delay, interval, and repeat cycle. It can be adjusted via a potentiometer. It is housed in a rugged enclosure for durability in industrial environments. LED indicators provide visual feedback on the timer's status. The timer is designed to be immune to electrical noise and interference.

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Omron
RELAY TIME DELAY / Time Delay Relay Delay
Need more? Email Us
Sensata-Crydom
RELAY TIME DELAY 8.3SEC 50A 280V / On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 8.3 Sec Delay 50A @ 280VAC Chassis Mount
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 10HRS 10A 120V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail
Need more? Email Us
Omron
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us
ATC
Solid-State Flasher 1A 75 Flashes/Minute 50% Cycle 6" Wire Leads ETN Series
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / On-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us
Siemens
RELAY TIME DELAY 100SEC 3A 250V / On-Delay Time Delay Relay SPDT (1 Form C) 5 Sec ~ 100 Sec Delay 3A @ 250VAC DIN Rail
Need more? Email Us
TE Connectivity
Electromechanical Relay 460VAC 5A SPST-NO/SPST-NC Flange Protective Relay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess