EN
  • EN
  • DE

DSD2450

Part No DSD2450
Manufacturer Sensata-Crydom
Catalog Time Delay Relays
Description RELAY TIME DELAY 8.3SEC 50A 280V / On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 8.3 Sec Delay 50A @ 280VAC Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Time Delay Relays
Manufacturer Sensata-Crydom
Packaging Bulk
Product Status Not For New Designs
Mounting Chassis Mount
Relay Type Solid State Relay
Function On-Delay
Circuit SPST-NO (1 Form A)
Delay Time 0.1 Sec ~ 8.3 Sec
Contact Rating @ Voltage 50A @ 280VAC
Voltage - Supply 3.5 ~ 15VDC
Termination Style Screw Terminal, Quick Connect - 0.187" (4.7mm)
Timing Adjustment Method External Resistor
Timing Initiate Method Input Voltage
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0080
Other Part Number CC1176,2266-DSD2450,CC1176-NDR
Standard Package 20
Win Source Part Number 1323822-DSD2450
Ultra Librarian 3D Model Ultra Librarian DSD2450 CAD Model

Description

The DSD2450 is a Solid State Relay that belongs to the Industrial Automation and Controls>Time Delay Relays category and is manufactured by Sensata-Crydom.

  • Packaging: Bulk
  • Termination Style: Screw Terminal and Quick Connect - 0.187" (4.7mm)
  • Standard Package: 20
  • Mounting: Chassis Mount
  • Function: On-Delay
  • Circuit: SPST-NO (1 Form A)
  • Contact Rating @ Voltage: 50A @ 280VAC
  • Delay Time: 0.1 Sec ~ 8.3 Sec
  • Timing Adjustment Method: External Resistor
  • Timing Initiate Method: Input Voltage
  • Voltage Supply: 3.5 ~ 15VDC
  • MSL Level: Not Applicable
  • HTSUS Code: 8536.49.0080
  • For New Designs: No
  • ROHS: Compliant

You May Also Be Interested in

TE Connectivity
Time Delay Relay 120VAC 10A DPDT( (61.1mm 45.2mm 74.6mm)) Socket
Need more? Email Us
Omron
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
Need more? Email Us
Siemens
RELAY TIME DELAY 100SEC 3A 250V / On-Delay Time Delay Relay SPDT (1 Form C) 5 Sec ~ 100 Sec Delay 3A @ 250VAC DIN Rail
Need more? Email Us
Littelfuse Inc.
RELAY TIME DEL 102.3SEC 10A 120V / Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 10HRS 10A 120V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 75FPM CHASSIS / Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Need more? Email Us
Altech corporation
RELAY TIME DELAY 60SEC / Star Delta Controller Time Delay Relay SPDT (1 Form C) 3 Sec ~ 60 Sec Delay DIN Rail
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 1023S 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 1023 Sec Delay 10A @ 120/240VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC / Repeat Cycle Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 10 Sec Delay Chassis Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess