EN
  • EN
  • DE

H3JA-8A AC100-120 3M

Part No H3JA-8A AC100-120 3M
Manufacturer Omron
Catalog Time Delay Relays
Description RELAY TIME DELAY 3MIN 7A 250V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit SPDT (1 Form C)
Delay Time 0.3 Min ~ 3 Min
Contact Rating @ Voltage 7A @ 250VAC
Voltage - Supply 100 ~ 120VAC
Termination Style Plug In, 8 Pin (Octal)
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Qualification -;5;9;7;10;8;3;4;2;1;2272;1920;2728;4821;3689;600477;2649;1864;2080;206;966;4047;2066;1885;4312;5055;18;2561;2617;602345;1849;314;236;255;1110;601964;277;3307;68;4008;1597;4106;172;3473;844;17;41;3483;602408;2946;281;818;0;1911;38555;93480;93481;93482;20573;14428;7898;93483;116095;93484;116477;93485;116478;93486;116479;93487;116480;93496;93497;73617;93498;116481;93499;52291;6574;11330;2159;93488;93489;93439;93490;93491;93440;93502;93492;4656;122088;128455;97674;97673;96506;16679;2160;63878;63879;120999;63880;121031;45423;47710;14833;5862;11329;96507;116482;6294;121032;121034;121035;121036;121037;97676;121038;97677;922;10867;13973;29269;16746;16430;13976;27508;13982;13980;27260;27261;26237;128583;83597;83596;122778;104330;63416;58765;61298;59982;82604;82605;16134;91018;15375;82603;8566;82606;91194;82607;68934;68935;68936;68937;68932;68933;4641;42604;90;467;3421;1433;2002;11392;20587;11395;44504;11397;5135;5137;49171;1484;3586;1401;59824;59825;85076;85077;85078;85079;65448;65520;65524;65527;65528;38274;38275;7291;65529;59826;85080;65449;29842;11310;61300;61301;131241;131240;15870;13030;2215;65451;31620;37531;37533;37534;37535;61925;79088;66538;66539;15534;85081;27271;27274;111454;42606;116106;85146;128603;60;65530;59827;65531;13031;61311;85082;61312;85083;61313;18570;61314;49846;63091;25616;119688;119689;119690;119691;63090;11406;29290;20516;29291;29292;29293;29294;11413;11410;11411;24960;11412;11415;11416;11417;29304;29305;29298;32518;32519;32520;32516;32517;36910;12993;29300;12994;29301;29302;29303;53644;23508;12996;12998;12997;11325;11323;75924;13335;13334;13323;29322;20517;20518;13332;20520;65625;104124;61304;61305;61306;61307;61308;85084;61309;85085;61310;68492;38348;38347;85086;61319;60007;61320;61321;61322;61323;61324;61325;61326;61327;61328;61329;85087;61331;85088;85089;61330;61332;124612;82598;82600;82601;82599;20565;36911;13331;43774;29330;52487;11332;36974;53610;53611;11333;11334;1550;11335;36975;11336;37528;36976;14189;11331;11337;29268;37530;36973;37529;11347;68924;68925;11348;68926;11345;11349;61335;61336;79967;68927;11346;26288;11350;29278;68928;65626;65452;65634;65453;65454;22726;68929;68351;65635;11352;68930;31033;20429;31035;85441;83590;43777;128678;128679;43775;43776;21816;65628;65455;1235;61337;20805;853;11351;68931;29280;29279;29332;29333;9313;43783;43555;43553;43554;1330;13343;24637;43558;43557;43556;43559;43782;19885;29338;25693;66537;75257;21986;46268;33641;3226;39;29339;106851;104145;109859;104280;38226;33566;11407;6801;59252;16309;61347;203;11343;61348;11339;114235;59435;116496;4393;116497;29271;29272;81817;81818;79130;61349;85090;83589;10888;44992;93493;13821;70815;116668;18835;85091;85092;85093;116498;10890;61350;61351;61352;21647;61353;13371;85094;85095;54100;61366;61354;61355;61339;85096;85097;61340;61341;81819;86198;33600;38430;21487;61342;85098;85099;61343;81820;29273;85100;11344;10602;11340;11338;60275;61344;29274;61934;1325;81821;74674;66536;61345;26684;31066;61346;5040;28437;21153;61356;61357;85101;43183;50404;85102;85103;66540;61358;61359;61360;18172;15849;85104;82602;11342;36788;29276;93494;93495;26289;11341;29277;29275;100779;90841;128796;11409;11408;128797;75256;128799;102505;97675;62;61;3;804;1;17;0;2;7;1;1;329230;329240;459388;339014;339044;349292;383652;404818;411897;1;374670;405203;412182;1;837600;359756;359757;374659;381655;381656;738622;381995;382002;390146;395836;395838;408038;202417;202526;228181;1;340465;340503;340510;405969;405970;459377;406590;406607;406608;406609;406610;765014;696010;674417;696017;661825;828194;674416;793633;510476;576099;510472;576058;3955;3956;3957;3958;837598;4579;745930;693419;4580;508141;4581;4582;4583;
Ultra Librarian 3D Model Ultra Librarian H3JA-8A AC100-120 3M CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 2SEC CHASSIS MT / On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 2 Sec Delay Chassis Mount
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 75FPM CHASSIS / Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Need more? Email Us
Omron
RELAY TIME DELAY 300HRS 5A 250V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Need more? Email Us
Panasonic
RELAY TIME DELAY 60MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 3A 250V / Programmable (Multi-Function) Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Socketable
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 3A 250V / Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 100MIN
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC CHASSIS / On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 10 Sec Delay Chassis Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess