EN
  • EN
  • DE

PI3DBS16212XUAEX

Part No PI3DBS16212XUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH X2-QFN2020-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features USB Switch IC Channel 18-X2QFN (2x2)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-XFQFN Exposed Pad
Case / Package 18-X2QFN (2x2)
Family Name PI3DBS16212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DBS16212XUAEXDIDKR, PI3DBS16212XUAEXDITR, PI3DBS16212XUAEXDICT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930399-PI3DBS16212XUAEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16212XUAEX CAD Model

Description

Overview of Product PI3DBS16212XUAEX from Diodes Incorporated

The PI3DBS16212XUAEX is a high-performance, PCIe Gen 3 switch from Diodes Incorporated designed to meet the needs of cutting-edge computing and data communication systems. This switch is an ideal solution for applications requiring high-speed data transfer and minimal signal degradation across multiple channels.

Key Features

  • High-Speed Performance: The PI3DBS16212XUAEX supports PCIe Gen 3 standards, ensuring data transfer rates of up to 8.0 GT/s per lane, which is suitable for high-bandwidth applications.
  • Multi-Lane Switching: This product features a 2:1/1:2 differential channel multiplexer/demultiplexer, which allows for flexible lane configurations and efficient utilization of available bandwidth.
  • Low Power Consumption: Designed with energy efficiency in mind, the switch operates with a low power dissipation, making it an eco-friendly choice for power-sensitive designs.
  • Superior Signal Integrity: The PI3DBS16212XUAEX boasts excellent signal integrity, which is crucial for maintaining the quality of high-speed data transmission over long distances or through complex routing paths.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Compact Form Factor: Available in a small 42-contact TQFN package, the switch is suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the PI3DBS16212XUAEX makes it an excellent choice for a variety of applications, including:

  • Data centers and server farms requiring high-speed data routing and redundancy.
  • High-performance computing platforms that demand efficient data throughput.
  • Networking equipment such as routers, switches, and storage arrays.
  • Consumer electronics where high data transfer rates are essential, such as gaming consoles and VR systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3DBS16212XUAEX is no exception. It is built to meet strict industry standards, ensuring long-term reliability and consistent performance. Whether for professional or consumer-grade applications, this PCIe switch stands as a testament to Diodes Incorporated's dedication to excellence in electronic component design and manufacturing.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4238 $56.9520
90+ $1.1683 $105.1470
135+ $1.1318 $152.7930
185+ $1.0953 $202.6305
240+ $1.0588 $254.1120
320+ $0.9493 $303.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess