Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058483-H3FABUDC24
Categories PMIC - Motor Drivers,Controllers
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H3FABUDC24 CAD Model

Description

The H3FABUDC24 is a solid state relay manufactured by Omron. While specific details on this particular model are difficult to source, Omron's H3FA series solid state relays are generally designed for a variety of industrial control applications where reliable and long-lasting switching is required. The DC24 designation indicates a 24VDC control voltage input.

Applications:

  • Industrial Automation: Used in robotic systems, conveyor control, and automated assembly lines.
  • Temperature Control: Employed in heating and cooling systems, ovens, and environmental chambers.
  • Lighting Control: Integrated into stage lighting systems, architectural lighting, and industrial lighting.
  • Motor Control: Used for controlling small motors and actuators in various applications.
  • Process Control: Utilized in chemical processing plants, water treatment facilities, and other industrial processes.

Features (General for H3FA Series):

  • Solid State Switching: Provides reliable and long-lasting switching without mechanical contacts.
  • High Switching Speed: Enables rapid and precise control of connected devices.
  • Optical Isolation: Ensures electrical isolation between the control and load circuits.
  • Low Power Consumption: Reduces overall system power requirements.
  • Compact Size: Allows for high-density mounting on control panels and in equipment enclosures.
  • LED Indication: Provides visual indication of the relay's status.

Benefits (General for H3FA Series):

  • Long Life: Solid state design provides a significantly longer lifespan compared to electromechanical relays.
  • Reliable Performance: Optical isolation and robust construction ensure reliable operation in demanding environments.
  • Fast Switching: High switching speed enables precise control and responsiveness.
  • Energy Efficiency: Low power consumption reduces energy waste and operating costs.
  • Reduced Maintenance: Solid state design eliminates the need for routine maintenance associated with mechanical relays.

Additional Details:

Omron's solid state relays in the H3FA series are typically designed for panel mounting. The relays are often equipped with screw terminals for easy connection of control and load wiring. The H3FABUDC24 model likely includes built-in protection features such as overvoltage protection and short circuit protection to enhance the reliability of the overall system.

Note: Specific technical specifications for the H3FABUDC24 may vary. Refer to the official Omron datasheet for detailed information on current ratings, voltage ratings, and other performance characteristics.

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
STMicroelectronics
DMOS driver for three-phase brushless DC motor
Lowest to $4.5323
ECAD model for L6230QTR
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention