Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L11
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML11
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1046981-ATSAML11E14A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAML11E14A-MF CAD Model

Description

Microchip Technology ATSAML11E14A-MF

The ATSAML11E14A-MF is a robust and feature-rich microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is based on the high-performance 32-bit ARM Cortex-M23 core, which operates at a maximum frequency of 32MHz, providing the perfect blend of power efficiency and processing capability.

With a focus on security, the ATSAML11E14A-MF comes with built-in hardware-based security features, including the Arm TrustZone technology which enables system-wide hardware isolation for trusted software. The device also features a Peripheral Touch Controller (PTC) that supports capacitive touch functionality for interface applications, making it an ideal choice for control panels and user interfaces.

The microcontroller is equipped with 16KB of Flash memory and 4KB of SRAM, ensuring ample space for application code and data storage. Additionally, it offers a range of peripherals such as SPI, I2C, and USART interfaces, enabling seamless communication with other devices and peripherals. The ATSAML11E14A-MF also includes a 12-bit ADC with integrated op-amps for analog signal processing, making it suitable for sensor-based applications.

Its power management features are designed to minimize power consumption during both active and sleep modes, which is crucial for battery-operated devices. The package type for this microcontroller is a 32-VFQFN, which is highly compact and suitable for space-constrained applications.

Whether you're developing for industrial control, consumer electronics, Internet of Things (IoT) devices, or security-focused applications, the ATSAML11E14A-MF from Microchip Technology is an excellent choice that offers reliability, performance, and a comprehensive set of features to bring your innovative ideas to life.

You May Also Be Interested in

STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6
Microchip Technology
IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Lowest to $15.7628
ECAD model for AT89C5130A-RDRUM
Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Lowest to $7.3982
ECAD model for DSPIC33EV128GM106-E/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention