Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 10A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079725-BTB10-800BWRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB10-800BWRG CAD Model

Description

The BTB10-800BWRG is a state-of-the-art triac manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This particular triac is designed to control AC loads for a variety of applications, offering a robust solution for designers and engineers looking to manage power in their electronic systems.

Key Features

  • High Blocking Voltage: With an 800V peak repetitive off-state voltage (VDRM/VRRM), the BTB10-800BWRG is well-suited for high-voltage applications, providing the reliability needed in industrial environments.
  • High Surge Current: This device can handle a surge current up to 95A, ensuring performance under high load conditions and offering protection against short-term overcurrent events.
  • Snubberless Technology: The triac features snubberless technology, which simplifies circuit design by eliminating the need for additional snubber components.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for direct interfacing with microcontrollers, making the BTB10-800BWRG easy to integrate into digital control circuits.
  • Package: Packaged in a TO-220AB insulated package, it provides excellent heat dissipation and electrical isolation, crucial for maintaining stability and extending the lifespan of the component.

Applications

The BTB10-800BWRG is versatile and can be used in a variety of applications, including:

  • Home appliances such as AC motor drives in washing machines and air conditioners
  • Lighting dimmer circuits
  • Electric heater control
  • Small motor control
  • Industrial process control devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTB10-800BWRG is no exception and has been rigorously tested to meet stringent industry standards. It is designed for long-term reliability, ensuring that it will continue to perform in a wide range of environmental conditions.

Environmental Compliance

The BTB10-800BWRG is compliant with RoHS (Restriction of Hazardous Substances) and adheres to STMicroelectronics' commitment to environmentally responsible manufacturing practices.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BT131-800E,412
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC 600V 4A DPAK
Need more? Email Us
ECAD model for BT136S-600F,118
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3071 $50.6715
400+ $0.2520 $100.8000
615+ $0.2441 $150.1215
850+ $0.2363 $200.8550
1,095+ $0.2284 $250.0980
1,465+ $0.2048 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 365 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention