EN
  • EN
  • DE

G6S-2-DC24

Part No G6S-2-DC24
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823843-G6S-2-DC24
Ultra Librarian 3D Model Ultra Librarian G6S-2-DC24 CAD Model

Description

The G6S-2-DC24 is a compact signal relay manufactured by Omron, designed for telecommunications, security, and high-density mounting applications. This relay features a 2 Form C (DPDT) contact arrangement and operates with a 24VDC coil voltage. Its small size and low power consumption make it suitable for a variety of applications where space and energy efficiency are critical.

Applications:

  • Telecommunications Equipment: Used in line switching, signal routing, and modem applications.
  • Security Systems: Employed in alarm systems, access control, and surveillance equipment.
  • Measurement Equipment: Integrated into testers, data acquisition systems, and other precision instruments.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and automation devices.
  • Office Automation Equipment: Utilized in printers, fax machines, and other office devices.

Features:

  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Low Power Consumption: Reduces overall system power requirements and extends battery life in portable applications.
  • High Sensitivity: Requires minimal coil power for reliable switching.
  • 2 Form C (DPDT) Contact Arrangement: Provides versatile switching options for various circuit configurations.
  • High Dielectric Strength: Ensures electrical isolation between coil and contacts for safe operation.
  • Long Life Expectancy: Offers high reliability and extended operational life.

Benefits:

  • Space Savings: Compact design enables efficient use of board space.
  • Energy Efficiency: Low power consumption minimizes energy waste.
  • Versatile Switching: 2 Form C contact arrangement supports a wide range of applications.
  • Reliable Performance: High sensitivity and long life expectancy ensure dependable operation.
  • Enhanced Safety: High dielectric strength provides electrical isolation and protects against voltage surges.

Additional Details:

The G6S-2-DC24 relay has a coil resistance designed for optimal performance with a 24VDC supply. Its contact rating is typically around 0.5A at 125VAC or 1A at 30VDC, making it suitable for switching low-level signals. The relay is available in through-hole and surface mount configurations to accommodate various PCB assembly processes.

The G6S series is known for its reliability and performance in signal switching applications. The compact size and low power consumption make it an excellent choice for modern electronic devices where space and energy efficiency are paramount.

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess