EN
  • EN
  • DE

G6K-2P-DC12

Part No G6K-2P-DC12
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843338-G6K-2P-DC12
Ultra Librarian 3D Model Ultra Librarian G6K-2P-DC12 CAD Model

Description

The Omron G6K-2P-DC12 is a miniature, high-sensitivity signal relay designed for telecommunications, measurement, testing equipment, and other applications where low power consumption and high reliability are critical. This relay features a DPDT (Double Pole Double Throw) contact configuration, providing versatility in switching signals.

Applications

  • Telecommunications Equipment: Line cards, switching systems, and modems.
  • Measurement and Testing Equipment: Signal routing in automated test equipment (ATE) and data acquisition systems.
  • Security Systems: Alarm systems, access control, and intrusion detection.
  • Medical Equipment: Patient monitoring systems and diagnostic devices.
  • Industrial Control Systems: Low-power signal switching in programmable logic controllers (PLCs) and distributed control systems (DCS).

Features

  • Miniature Size: Compact design allows for high-density mounting.
  • High Sensitivity: Requires low coil power for operation.
  • DPDT Contact Configuration: Provides versatile switching capabilities.
  • Low Power Consumption: Reduces energy consumption in battery-powered and energy-sensitive applications.
  • High Reliability: Ensures consistent performance and long life.

Benefits

  • Space Savings: Compact size allows for denser board layouts.
  • Reduced Power Consumption: Minimizes energy usage and heat generation.
  • Versatile Switching: DPDT configuration allows for a wide range of applications.
  • Improved Reliability: Ensures consistent performance and reduces maintenance costs.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details

The G6K-2P-DC12 relay is designed for through-hole mounting. It operates with a 12V DC coil voltage. Its small size and high sensitivity make it ideal for applications where space and power are limited. The relay features gold-plated contacts for reliable switching performance. It is important to adhere to the specified coil voltage and contact ratings to ensure proper operation and prevent damage. The relay is also available in surface mount packages. Consult the Omron datasheet for detailed specifications, including contact ratings, coil resistance, operating temperature range, and mechanical life expectancy.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
54+ $1.8521 $100.0134
84+ $1.7942 $150.7128
116+ $1.7364 $201.4224
149+ $1.6785 $250.0965
200+ $1.5048 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess