EN
  • EN
  • DE

A1183ELHLT

Part No A1183ELHLT
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range Programmable
Voltage - Supply 3.5V ~ 24V
Current - Supply (Max) 17mA
Output Type Current Source
Features Programmable Trip Point
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 958486-A1183ELHLT
Ultra Librarian 3D Model Ultra Librarian A1183ELHLT CAD Model

Description

The Allegro MicroSystems 958486-A1183ELHLT is a programmable unipolar switch that features a Hall Effect technology.

  • Type: Programmable Unipolar Switch
  • Technology: Hall Effect
  • Sensing Range: Programmable
  • Polarization: South Pole
  • Application: Automotive
  • Series: AEC-Q100
  • Output Type: Current Source
  • Maximum Supply Current: 17mA
  • Operating Temperature: -40°C to 85°C
  • Package/Case: SOT-23W
  • Package Quantity: 3000 units in tape and reel
  • Status: Obsolete
  • RoHS: Not RoHS compliant

You May Also Be Interested in

AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess