EN
  • EN
  • DE

DRV5013BCEDBZRQ1

Part No DRV5013BCEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Automotive Digital-Latch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 2.7V ~ 38V
Current - Supply (Maximum) 2.7mA (Typ)
Current - Output (Maximum) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805574-DRV5013BCEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013BCEDBZRQ1 CAD Model

Description

The DRV5013BCEDBZRQ1 from Texas Instruments is a digital-latch Hall effect sensor designed for the most demanding automotive and industrial applications. This device offers a magnetic sensing solution with superior reliability, high accuracy, and exceptional durability.

Key Features

  • Automotive Grade: Qualified for automotive applications, the DRV5013BCEDBZRQ1 meets the stringent AEC-Q100 standards, ensuring performance under extreme conditions.
  • Digital Latch: The sensor's digital latch feature allows it to maintain its state until a magnetic field of opposite polarity is detected, making it ideal for position sensing and speed detection.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 38V, accommodating a diverse set of power supply requirements.
  • Temperature Resilience: With an operating temperature range from -40°C to 125°C, this device can reliably function in environments with significant temperature variations.
  • Power Consumption: The DRV5013BCEDBZRQ1 is optimized for low power consumption, making it suitable for battery-powered applications.
  • Robust Design: It features a robust design that is resistant to physical stress and electromagnetic interference, ensuring consistent performance in harsh environments.

Applications

The versatility of the DRV5013BCEDBZRQ1 makes it an excellent choice for a wide range of applications, including:

  • Automotive position sensing
  • Rotation detection in motors
  • Industrial process control
  • Consumer electronics

Package and Quality

Encased in a compact, surface-mount package, the DRV5013BCEDBZRQ1 is designed for easy integration into a variety of circuit boards. Its construction adheres to the high-quality standards expected from Texas Instruments, ensuring reliability and performance consistency.

For engineers and designers seeking a dependable Hall effect sensor, the DRV5013BCEDBZRQ1 from Texas Instruments represents a top-tier solution that combines functionality, efficiency, and resilience.

You May Also Be Interested in

Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4676 $51.4360
265+ $0.3837 $101.6805
405+ $0.3717 $150.5385
560+ $0.3597 $201.4320
720+ $0.3478 $250.4160
965+ $0.3118 $300.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,644 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess