EN
  • EN
  • DE

6-1462037-7

Part No 6-1462037-7
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 12V / Signal Relay 12VDC 2A DPDT( (10mm 7.5mm 5.65mm)) SMD Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Series IM, AXICOM
Packaging Reel package
Relay Type Telecom
Coil Type Latching, Single Coil
Coil Current 8.3mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Maximum) 9 VDC
Operate Time 3ms
Release Time 3ms
Features Sealed - Hermetically
Mounting SMD
Termination Style Gull Wing
Contact Material Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Power 100 mW
Coil Resistance 1.44 kOhms
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 776757-6-1462037-7
Popularity Medium
Supply and Demand Status Limited
Family Name 1462037
Introduction Date November 19, 2007
ECCN EAR99
Country of Origin Mexico, Portugal, Switzerland
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 6-1462037-7 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 776757-6-1462037-7 is a DPDT (2 Form C) relay that operates with a coil voltage of 12VDC and has a coil resistance of 1.44 kOhms.

  • Relay Type: Latching, single coil
  • Contact Rating (Current): 2A
  • Switching Voltage: 250VAC and 220VDC - Max
  • Sealed: Hermetically
  • Termination: Gull wing
  • Mounting: SMD
  • Operating Temperature Range: -40°C to 85°C
  • Operate Time and Release Time: 3ms
  • Contact Material: Palladium (Pd), Ruthenium (Ru), and Gold (Au)
  • Series: IM and AXICOM
  • Package: Reel
  • Popularity: Popular
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2027

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8773 $55.1411
16+ $6.4634 $103.4144
24+ $6.2614 $150.2736
34+ $6.0594 $206.0196
43+ $5.8575 $251.8725
58+ $5.2515 $304.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess