EN
  • EN
  • DE

AH337-PG-B

Part No AH337-PG-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description SINGLE PHASE HALL EFFECT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, 3mT Release
Test Condition 25°C
Operating Supply Voltage 4.2 V ~ 28 V
Maximum Supply Current 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 125°C (TA)
Package 3-SIP
Manufacturer Package 3-SIP
Win Source Part Number 1142986-AH337-PG-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name AH337
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH337-PG-B CAD Model

Description

The AH337-PG-B, manufactured by Diodes Incorporated, is a hallmark of precision and reliability in the world of magnetic sensors. Designed to cater to a broad range of applications, this Hall Effect sensor is an ideal choice for those seeking a solution that offers both high accuracy and durability.

Key Features

  • High Sensitivity: The AH337-PG-B is equipped with a sensitive Hall Effect plate that ensures accurate detection of magnetic fields, making it highly responsive to changes in the magnetic environment.
  • Chopper-Stabilized Amplifier: This product incorporates a chopper-stabilized amplifier that reduces noise and drift, thus enhancing stability and precision over temperature and supply variations.
  • Polarity Detection: It is capable of detecting the polarity of a magnetic field, which enables it to identify the direction of the magnetic field for more complex sensing tasks.
  • Open-Collector Output: The sensor features an open-collector output, providing flexibility in interfacing with other circuitry and allowing for simple connection to a microcontroller or logic system.
  • Robust Package: Encased in a TO-92 package, the AH337-PG-B is designed to withstand harsh environments and is suitable for through-hole mounting, which adds to its mechanical robustness.

Applications

The versatility of the AH337-PG-B makes it suitable for a wide array of applications. It is commonly used in:

  • Brushless DC motor control systems
  • Position and speed sensing
  • Revolution counters
  • Contactless switches
  • Automotive sensors

Product Specifications

The AH337-PG-B operates within a supply voltage range of 4.5V to 24V, which accommodates various power systems. Its output can sink up to 25mA, and it functions effectively within an operating temperature range of -40°C to 85°C, ensuring performance in extreme conditions.

Conclusion

With its high sensitivity, stable output, and durable design, the AH337-PG-B from Diodes Incorporated represents a robust and versatile solution for designers and engineers who require a reliable Hall Effect sensor for their applications. Its ability to perform in a wide range of environmental conditions makes it a go-to component for industrial, automotive, and consumer electronics.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess