EN
  • EN
  • DE

G5NB-1A4 12VDC

Part No G5NB-1A4 12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description G5NB-1A4 12VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 720 Ω
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1060253-G5NB-1A4 12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5NB-1A4 12VDC CAD Model

Description

The Omron G5NB-1A4 12VDC is a compact and reliable PCB power relay designed for a wide range of applications requiring switching of moderate to high current loads. This particular model operates with a 12VDC coil voltage. It's part of the G5NB series known for its small size and robust performance.

Applications:

  • Power supplies: Used in switching power supplies (SMPS) and uninterruptible power supplies (UPS).
  • Home appliances: Implemented in devices like washing machines, refrigerators, and microwave ovens.
  • Industrial control systems: Found in automation equipment, machinery, and process control.
  • HVAC systems: Controls motors, fans, and other components in heating, ventilation, and air conditioning equipment.
  • Building automation: Integrates with lighting, security, and access control systems.

Features:

  • Compact size: Allows for high-density mounting on printed circuit boards (PCBs).
  • High switching capacity: Capable of handling moderate to high current loads.
  • Low coil power consumption: Reduces energy usage and heat generation.
  • High insulation resistance: Ensures electrical isolation between coil and contacts.
  • SPST-NO contact configuration: Offers simple switching with normally open contacts (Single Pole Single Throw - Normally Open).
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Reduced PCB space: Enables smaller and more compact product designs.
  • Lower power consumption: Contributes to energy-efficient designs.
  • Increased system reliability: Ensures consistent and dependable switching.
  • Simplified circuit design: Facilitates easy integration into various electronic systems.
  • Improved safety: Provides reliable isolation between control and load circuits.

Additional Details:

The G5NB-1A4 12VDC is designed to handle a range of switching loads. Key specifications include contact rating (amps), coil resistance, operate/release time, and dielectric strength. Refer to the Omron datasheet for comprehensive information regarding electrical characteristics, mechanical dimensions, and safety certifications. The relay is constructed with high-quality materials to ensure durability and long-term performance. Proper soldering techniques are recommended to ensure reliable connection to the PCB. Its compact design makes it suitable for use in densely populated circuit boards. The SPST-NO contact configuration provides a simple and effective means of switching a single circuit. The 12VDC coil voltage makes it compatible with many common control circuits.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess