Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Low Profile
Coil Voltage 12 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 16 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 440 VAC, 300 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 360 Ohms
Coil Current 33.3 mA
Contact Material Silver Alloy (Ag)
Series G2RL
Length 29 mm
Width 12.7 mm
Height 15.7 mm
Contact Form SPDT (1 Form C)
Power Consumption 400 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 100
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E-DC12 CAD Model

You May Also Be Interested in

Omron
Low Signal Relays - PCB Gullwing NoLtch 2.54 DPDT 5VDC 100mW
Lowest to $2.2124
ECAD model for G6K-2F DC5
TE Connectivity
High Frequency / RF Relays
Lowest to $5.5913
ECAD model for 1462047-8
FCL Components
Low Signal Relays - PCB SIGNAL
Need more? Email Us
ECAD model for NA-24W-K
Omron
General Purpose Relays SPDT 12VDC Hi-Cap. Flux Protect ClassF
Lowest to $1.5066
ECAD model for G2RL-1-E-DC12
FCI connector
General Purpose Relays Low Profile 5VDC
Lowest to $3.0293
ECAD model for FTR-F1CA005V
TE Connectivity
Low Signal Relays - PCB SPDT 1A 5VDC STD SNS
Need more? Email Us
ECAD model for TSC-105L3H,000
Omron
Industrial Relays DC Power Relay
Need more? Email Us
ECAD model for G9EJ-1-E-UVD-DC12
Omron
General Purpose Relays Heavy-Duty SPDT 12VDC
Need more? Email Us
ECAD model for G6RN-1-DC12
TE Connectivity
Low Signal Relays - PCB ORWH-SH-124D1F,000 RELAY IND
Lowest to $5.9115
ECAD model for ORWH-SH-124D1F,000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5066 $52.7310
85+ $1.2362 $105.0770
130+ $1.1976 $155.6880
175+ $1.1590 $202.8250
225+ $1.1203 $252.0675
300+ $1.0044 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,991 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention