EN
  • EN
  • DE

G9EJ-1-E-UVD-DC12

Part No G9EJ-1-E-UVD-DC12
Manufacturer Omron
Catalog Relays
Description Industrial Relays DC Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Mounting Style Flange Mount
Product Power Relays
Type DC Power Relay
Contact Termination Quick Connect
Relay Contact Form 1 Form A (SPST-NO)
Contact Current Rating 15 A
Coil Termination Quick Connect
Coil Type Non-Latching
Coil Voltage 12 VDC
Coil Resistance 120 Ohms
Coil Current 100 mA
Switching Voltage 400 VDC
Series G9EJ
Length 44 mm
Width 27 mm
Height 31 mm
Packaging Bulk
Industrial Automation Industrial Relays
Contact Form SPST (1 Form A)
Power Consumption 1.2 W
Brand Omron Electronics
Product Type Industrial Relays
Standard Pack Qty 10
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G9EJ-1-E-UVD-DC12 CAD Model

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
TE Connectivity
Telecom Rel DPDT (2 Form C) Surf
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000
Omron
RELAY GEN PURPOSE SPDT 2A 12V
Lowest to $8.7970
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Lowest to $6.6647
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $0.9313

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess