Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Low Profile
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 16 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 440 VAC, 300 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 1.44 kOhms
Coil Current 16.7 mA
Contact Material Silver Alloy (Ag)
Series G2RL
Length 29 mm
Width 12.7 mm
Height 15.7 mm
Contact Form SPDT (1 Form C)
Power Consumption 400 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 100
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E-DC24 CAD Model

You May Also Be Interested in

TE Connectivity
POWER/SIGNAL RELAY 1 FORM C SPDT
Need more? Email Us
ECAD model for 9-1393239-8
ABB Embedded Power
IEC Contactor; 16Amp; 3 pole, 1
Need more? Email Us
ECAD model for AF16-30-10-13
Panasonic
RELAY TELECOM DPDT 1A 12V
Lowest to $7.6364
ECAD model for AGN210S12
Omron
PWR RELAYS PWR PCB RELAY
Need more? Email Us
ECAD model for G6CU-2114P-US-DC3
Omron
RELAY GEN PURPOSE SPST 32A 12V
Lowest to $2.6142
ECAD model for G6QE-1A DC12
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $61.0908
ECAD model for IHV50A5ANG
Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $3.2264
ECAD model for G6B-2214P-US DC24
Omron
RELAY GEN PURPOSE SPST 32A 24V
Lowest to $10.7806
ECAD model for G6QE-1A DC24
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $67.2000
ECAD model for 9852-05-20

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1839 $50.2297
56+ $1.7919 $100.3464
87+ $1.7359 $151.0233
120+ $1.6799 $201.5880
154+ $1.6239 $250.0806
207+ $1.4559 $301.3713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,773 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention