EN
  • EN
  • DE

G6RN-1-DC12

Part No G6RN-1-DC12
Manufacturer Omron
Catalog Relays
Description General Purpose Relays Heavy-Duty SPDT 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Miniature
Coil Voltage 12 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 8 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC, 30 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 655 Ohms
Coil Current 18.3 mA
Contact Material Silver Alloy (Ag)
Series G6RN
Length 28.8 mm
Width 10 mm
Height 15 mm
Contact Form SPDT (1 Form C)
Power Consumption 220 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 400
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G6RN-1-DC12 CAD Model

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000
TE Connectivity
Telecom Rel DPDT (2 Form C) Surf
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE
Need more? Email Us
TE Connectivity
POWER/SIGNAL RELAY 2 FORM C DPDT
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $1.9500
Panasonic
RELAY SOCKET 5 POS THROUGH HOLE
Need more? Email Us
Omron
RELAY TELECOM SPST 1A 5V
Lowest to $2.3284
Omron
SSR RELAY SPST-NO 3A 0-60V
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4825 $51.8875
85+ $1.2165 $103.4025
130+ $1.1784 $153.1920
180+ $1.1404 $205.2720
230+ $1.1024 $253.5520
305+ $0.9884 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess